EN
  • EN
  • DE

MBRF745

Part No MBRF745
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 45V 7.5A 2PIN(2+T / Diode Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 430 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883195-MBRF745
Ultra Librarian 3D Model Ultra Librarian MBRF745 CAD Model

Description

The MBRF745 from ON Semiconductor is a highly efficient, robust Schottky rectifier designed for use in a wide range of power management applications. This rectifier is a popular choice among engineers due to its low forward voltage drop and high surge current capability, making it ideal for high-frequency and energy-sensitive circuits.

Key Features

  • Voltage Rating: The MBRF745 is rated for a maximum repetitive peak reverse voltage (V<sub>RRM) of 45V, making it suitable for medium voltage applications.
  • Current Capacity: It has a high forward continuous current (I<sub>F(AV)) of 7.5A, which allows it to handle significant power levels without overheating.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop (V<sub>F), which enhances overall system efficiency by reducing power losses during conduction.
  • High Surge Capability: With a peak surge current (I<sub>FSM) rating, this Schottky rectifier can handle high transient currents, making it robust against sudden voltage spikes.
  • Package: It comes in a TO-220 FullPak package, which provides isolation from the printed circuit board and eliminates the need for additional insulating hardware.
  • Operating Temperature Range: The MBRF745 operates effectively over a wide temperature range, ensuring reliability in various environments.

Applications

The MBRF745 is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Free-wheeling diodes in converters and motor control circuits
  • DC-DC converters
  • Automotive applications requiring high reliability

Reliability and Performance

ON Semiconductor's MBRF745 is designed with reliability in mind. It is characterized by its ability to maintain performance over time, even in demanding conditions. Whether you're developing power supplies or integrating into automotive electronics, the MBRF745 provides the efficiency and robustness needed for critical applications.

By choosing the MBRF745 Schottky rectifier, designers are assured of a component that not only meets but exceeds the requirements for efficient and reliable power conversion and management.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess