The ON Semiconductor MBRM120E is a state-of-the-art Schottky barrier rectifier designed to provide superior switching performance and higher reliability compared to traditional rectifiers. This component is a perfect solution for high-efficiency power management tasks in a wide range of electronic applications, including power supplies, inverters, and DC-DC converters.
Key Features
- Low Forward Voltage Drop: The MBRM120E boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
- High Surge Capability: Its robust design enables the diode to withstand high surge currents, ensuring reliable performance under stressful conditions.
- Guard Ring Die Construction: This feature provides enhanced reliability through the minimization of reverse leakage current and protection against voltage spikes.
- Power Dissipation: With a power dissipation of 1.5 watts, this diode can handle significant power levels, making it suitable for high-power applications.
- Low Thermal Resistance: The device's low thermal resistance allows for better heat dissipation, contributing to a longer operational life.
Applications
The MBRM120E is ideal for use in a variety of applications, including:
- Switching power supplies
- Free-wheeling diodes
- Polarity protection devices
- DC-DC converters
- Automotive applications
Specifications
Parameter
Value
Package
Power Mite
Peak Repetitive Reverse Voltage
20 V
Average Rectified Forward Current
1 A
Non-Repetitive Peak Forward Surge Current
40 A
Operating Junction Temperature Range
-55°C to +150°C
Environmental and Regulatory Compliance
The MBRM120E is compliant with RoHS (Restriction of Hazardous Substances), ensuring that it meets global environmental standards and is free from harmful materials. It is also lead-free, which makes it suitable for use in various international markets that have strict environmental regulations.