EN
  • EN
  • DE

MBRM120ET1G

Part No MBRM120ET1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 20V 1A 2-Pin(1+Tab) Power Mite T/R / DIODE SCHOTTKY 20V 1A POWERMITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 530mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 20V
Mounting SMD (SMT)
Case / Package Powermite
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 022439-MBRM120ET1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Automotive
Family Name MBRM120E
Introduction Date April 20, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MBRM120ET1G CAD Model

Description

ON Semiconductor MBRM120ET1G Schottky Barrier Rectifier

The MBRM120ET1G from ON Semiconductor is a high-performance Schottky Barrier Rectifier designed for applications requiring low voltage, high-frequency rectification, and energy-sensitive environments. It is a surface-mount device encapsulated in a compact SMB package, which is ideal for automated assembly processes and space-constrained applications.

This rectifier is characterized by its low forward voltage drop, typically just 0.82 volts at 1 ampere, which translates into enhanced system efficiency and reduced thermal issues. This feature is particularly beneficial in power supply designs where energy conservation is paramount. Additionally, the MBRM120ET1G boasts a peak repetitive reverse voltage of 20 volts, making it suitable for a variety of DC applications.

With a maximum average rectified current of 1 ampere, this device is capable of handling moderate power levels while maintaining a low profile. Its quick switching capability, with a reverse recovery time of 10 nanoseconds, is essential for high-frequency rectification, which is common in switching power supplies and DC-DC converters.

The MBRM120ET1G is also notable for its robust thermal performance. It can operate at junction temperatures ranging from -55°C to +150°C, ensuring reliability and stability across a wide range of operating conditions. This makes it an excellent choice for industrial, automotive, and commercial applications where temperature fluctuations are a concern.

ON Semiconductor has designed the MBRM120ET1G with a guard ring for enhanced ruggedness and long-term reliability. This feature provides protection against potential stress-induced damage and ensures that the device performs consistently over time. Furthermore, the device is compliant with the RoHS directive, making it an environmentally friendly option for manufacturers looking to meet regulatory requirements for hazardous substances.

In summary, the MBRM120ET1G Schottky Barrier Rectifier from ON Semiconductor is a versatile and efficient solution for designers seeking a reliable rectifier with a low forward voltage drop, fast switching speeds, and robust thermal performance. Its compact SMB package and compliance with environmental standards make it a forward-thinking choice for modern electronic applications.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Micro Commercial Co
Interface
Lowest to $0.1165
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2248 $50.5800
475+ $0.2106 $100.0350
740+ $0.2035 $150.5900
1,060+ $0.1892 $200.5520
1,375+ $0.1821 $250.3875
1,715+ $0.1750 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,550 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess