ON Semiconductor's MBRM130LT Schottky Barrier Rectifier
The MBRM130LT from ON Semiconductor is a highly efficient, surface-mount Schottky Barrier Rectifier designed for applications requiring low voltage drop and high current capability. This rectifier is housed in a compact MELF package, making it an ideal choice for space-constrained applications where size and power efficiency are critical.
With its Schottky Barrier technology, the MBRM130LT offers superior switching performance and a low forward voltage drop, typically only 0.385 volts at 1 ampere. This characteristic ensures that the device minimizes power loss and improves overall system efficiency, making it particularly suitable for use in high-frequency inverters, DC-DC converters, freewheeling diodes, and power management applications.
The rectifier has a maximum average rectified current of 1 A, which allows it to handle moderate power requirements with ease. It also boasts an impressive peak repetitive reverse voltage of 30 V, providing a sufficient margin for overvoltage transients. This makes the MBRM130LT robust and reliable for various electronic circuits.
ON Semiconductor has designed the MBRM130LT with a low leakage current, which is an essential feature for battery-powered devices, as it helps to extend battery life by reducing power consumption when the device is in the off state. Additionally, the device can operate within a wide temperature range of -65°C to 125°C, ensuring stable performance under extreme conditions.
The MBRM130LT is also environmentally friendly, as it is lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to reducing the environmental impact of its products.
In summary, the MBRM130LT Schottky Barrier Rectifier is a versatile and reliable component that offers high efficiency, low power loss, and robust performance in a miniature package. Its features make it an excellent choice for engineers and designers looking to improve the power efficiency and reliability of their electronic systems.
For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by ON Semiconductor.