EN
  • EN
  • DE

MBRS140T3-LF

Part No MBRS140T3-LF
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2006+
Reference case DO214A
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 732466-MBRS140T3-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRS140T3-LF CAD Model

Description

ON Semiconductor MBRS140T3-LF Schottky Power Rectifier

The ON Semiconductor MBRS140T3-LF is a highly efficient, surface-mount Schottky Power Rectifier designed for applications requiring low voltage, high-frequency rectification, and free-wheeling in power supplies and other power-switching applications. This state-of-the-art device is a critical component for modern electronics, providing a combination of low forward voltage drop and fast switching speed, which enhances system efficiency and performance.

Constructed with a Schottky Barrier Diode, the MBRS140T3-LF features a maximum average forward rectified current of 1.0 A with a peak repetitive reverse voltage of 40 V. Its low forward voltage drop (typically 0.38 V at 1.0 A) ensures low power loss and makes it an ideal choice for high-efficiency power systems. The device is housed in a compact SMB package, offering a space-saving solution without compromising on power handling capability.

One of the key advantages of the MBRS140T3-LF is its ability to operate at high temperatures, with a junction temperature range of -65°C to +150°C. This robust operating range makes it suitable for use in challenging environments and for applications that generate significant amounts of heat. Additionally, the device's guard-ring construction for transient protection adds to its reliability and longevity, ensuring stable performance under varying conditions.

The MBRS140T3-LF also boasts a fast switching capability, with a reverse recovery time as low as 10 ns. This feature is crucial for high-frequency applications where switching losses can significantly affect overall efficiency. The device's low leakage current further enhances its performance in low-power applications.

ON Semiconductor's commitment to environmental sustainability is reflected in the MBRS140T3-LF's compliance with RoHS (Restriction of Hazardous Substances) standards, making it a lead-free and environmentally friendly choice for manufacturers looking to create green products.

In summary, the MBRS140T3-LF from ON Semiconductor is a versatile, high-performance Schottky Power Rectifier that offers designers a perfect blend of efficiency, reliability, and compactness. Its suitability for a wide range of applications, including power management and conversion systems, makes it a valuable component in the electronics industry.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess