The LF356MX/NOPB from Texas Instruments is a highly versatile, high-performance operational amplifier that is designed to offer a broad range of features and capabilities.
- High Speed: Slew rate typically around 13V/µs
- Wide Bandwidth: 5MHz
- High Input Impedance: Ensures amplifier doesn't load down the source
- Low Input Bias and Offset Currents: Ensures output is not affected by DC offset
- Low Noise: Enhances accuracy and reliability of output signal
- Wide Power Supply Voltage Range: From ±5V to ±18V
- Direct Replacement: Can directly replace 709C, LM201, MC1439, and 748 in most applications
- Package: 8-pin SOIC
- RoHS Compliant: Free of hazardous substances and environmentally friendly