EN
  • EN
  • DE

MBRS340PT3G

Part No MBRS340PT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Diode Schottky 40V 4A 2-Pin SMC T/R / DIODE SCHOTTKY 40V 3A SMC-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) @ If 500mV @ 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 40V
Mounting SMD
Package DO-214AB, SMC
Manufacturer Package SMC
Operating Temperature - Junction -65°C ~ 150°C
Win Source Part Number 787604-MBRS340PT3G
Popularity Medium
Supply and Demand Status Balance
Family Name MBRS340P
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MBRS340PT3G CAD Model

Description

ON Semiconductor MBRS340PT3G Schottky Power Rectifier

The ON Semiconductor MBRS340PT3G is a robust Schottky power rectifier that boasts a combination of low forward voltage drop and high current capability, making it a highly efficient component for a variety of applications. It is designed in a compact surface-mount package, which allows for easy integration into various electronic circuits. This rectifier is widely used in power management applications, including switching power supplies, converters, freewheeling diodes, and reverse battery protection.

Key Features

  • Low Power Loss/High Efficiency: The MBRS340PT3G has a low forward voltage drop, which translates to reduced power loss and higher efficiency during operation, making it suitable for high-frequency applications.
  • High Surge Capacity: With its ability to handle high surge currents, this device is well-suited for applications that may experience occasional overcurrent conditions.
  • Guard-Ring for Stress Protection: The inclusion of a guard-ring enhances the device's reliability by providing protection against voltage spikes and stress events.
  • Lead-Free and RoHS Compliant: The MBRS340PT3G is designed with environmental considerations in mind, meeting the requirements for lead-free and RoHS-compliant manufacturing.
  • Surface Mount Package: The device comes in a compact SMB package, which is ideal for automated assembly processes and helps to save space on the PCB.

Electrical Characteristics

  • Forward Current: It supports a high average rectified forward current of 3.0 A with adequate heat sinking, ensuring reliable performance in demanding situations.
  • Peak Reverse Voltage: The rectifier can withstand peak repetitive reverse voltages up to 40 V, providing a good margin for overvoltage protection.
  • Operating Temperature Range: The MBRS340PT3G is designed to operate over a wide temperature range, from -55°C to 150°C, which is suitable for harsh environments.

The ON Semiconductor MBRS340PT3G Schottky Power Rectifier is a high-quality component that offers a combination of durability, efficiency, and compact form factor. It is an excellent choice for engineers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess