EN
  • EN
  • DE

MC100E210FNR2

Part No MC100E210FNR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description Low Voltage Dual 1:4, 1:5 Differential Fanout Buffer | IC CLK BUF 1:4/1:5 700MHZ 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Fanout Buffer (Distribution)
Input ECL, PECL
Output ECL, PECL
Frequency - Max 700MHz
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number MC100E210
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1216591-MC100E210FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100E210FNR2 CAD Model

Description

The ON Semiconductor MC100E210FNR2 is a high-performance 5V ECL Quad Frequency Synthesizer designed to meet the stringent requirements of high-speed communication protocols and signal processing applications. This integrated circuit is part of ON Semiconductor's 100E series, recognized for their reliability and cutting-edge technology in the field of digital signal processing.

Key Features

  • High-Speed Performance: The MC100E210FNR2 operates at exceptionally high speeds, making it ideal for applications that require rapid signal processing and frequency synthesis.
  • Quad Frequency Outputs: This device provides four independently programmable frequency outputs, offering flexibility for various design needs.
  • Low Skew Outputs: Designed with low output-to-output skew, the device ensures precise timing and synchronization for critical applications.
  • Programmable Divider Ratios: It features programmable divider ratios, allowing designers to tailor the output frequencies for specific requirements.
  • Single 5V Power Supply: The MC100E210FNR2 operates on a single 5V power supply, simplifying power management in complex systems.

Applications

The versatility of the MC100E210FNR2 makes it suitable for a wide range of applications, including but not limited to:

  • High-speed telecommunications
  • Data communication equipment
  • Signal processing units
  • Automated test equipment
  • Phase-locked loop (PLL) circuits

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The MC100E210FNR2 complies with the EU's Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from harmful substances such as lead, mercury, and cadmium.

Package and Availability

The MC100E210FNR2 is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is designed for surface mounting on printed circuit boards. This package type is known for its robustness and reliability in various environmental conditions. Contact ON Semiconductor for information on pricing and availability.

Conclusion

With its high-speed capabilities, multiple output frequencies, and programmable features, the ON Semiconductor MC100E210FNR2 is an excellent choice for designers looking to implement a flexible and reliable frequency synthesizer into their high-performance systems.

You May Also Be Interested in

ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3345 $58.3415
17+ $6.8388 $116.2596
27+ $6.6251 $178.8777
37+ $6.4114 $237.2218
47+ $6.1977 $291.2919
63+ $5.5567 $350.0721
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess