EN
  • EN
  • DE

MC100EL07DTR2G

Part No MC100EL07DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type XOR/XNOR Gate
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 139471-MC100EL07DTR2G
Ultra Librarian 3D Model Ultra Librarian MC100EL07DTR2G CAD Model

Description

Overview of ON Semiconductor MC100EL07DTR2G

The ON Semiconductor MC100EL07DTR2G is a high-performance ECL (Emitter Coupled Logic) differential fanout gate designed for use in applications requiring very high-speed digital signal processing. This device is a key component in systems where signal integrity and speed are critical, such as in telecommunications, computing, and advanced industrial equipment.

Key Features

  • High-Speed Performance: The MC100EL07DTR2G is capable of handling very high-frequency signals, making it suitable for the most demanding digital applications.
  • Differential Outputs: This feature provides improved signal integrity by reducing the effects of noise and electromagnetic interference, which is crucial in maintaining the integrity of high-speed signals.
  • PECL Mode Operating Range: The device operates in the PECL mode voltage range, ensuring compatibility with Positive Emitter Coupled Logic circuits.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, the MC100EL07DTR2G is designed to perform reliably in a wide range of environmental conditions.
  • Surface Mount Package: Available in a TSSOP-8 package, it is suitable for compact PCB layouts and is designed for easy integration into surface-mounted technology (SMT) manufacturing processes.

Applications

The versatility of the MC100EL07DTR2G makes it an excellent choice for a variety of high-speed applications, including:

  • High-speed data transmission systems
  • Networking and telecommunications equipment
  • Signal distribution and clock distribution networks
  • Automated test equipment (ATE)
  • High-frequency data processing units

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100EL07DTR2G is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Users can trust this component to deliver exceptional functionality in their high-speed digital systems.

Ordering Information

The MC100EL07DTR2G is available in tape and reel packaging, facilitating efficient assembly for mass production. The product's ordering code reflects the packaging method, ensuring accurate and timely delivery for manufacturers.

For those looking to enhance their digital systems with a reliable and high-speed logic solution, the ON Semiconductor MC100EL07DTR2G offers the performance and quality required for cutting-edge applications.

You May Also Be Interested in

Texas Instruments
5450 DUAL 2-WIDE 2-INPUT AND-OR- / Configurable Circuit Input
Lowest to $32.6239
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759
NXP / Nexperia
IC DUAL AND-OR GATE 14-SOIC / AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO
Lowest to $0.0982
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,440 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess