EN
  • EN
  • DE

MC100ELT20DG

Part No MC100ELT20DG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLATR TTL-PECL DIFF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022484-MC100ELT20DG
Ultra Librarian 3D Model Ultra Librarian MC100ELT20DG CAD Model

Description

The MC100ELT20DG is a high-performance integrated circuit from ON Semiconductor, designed to bridge the gap between two critical digital logic families: Positive Emitter Coupled Logic (PECL) and Transistor-Transistor Logic (TTL). This device is particularly suitable for applications requiring the translation of a differential PECL signal to a TTL signal with the speed and reliability expected from modern electronic components.

Key Features

  • Fast Propagation Delays: The MC100ELT20DG boasts rapid signal translation with minimal propagation delay, making it ideal for high-speed applications.
  • Differential PECL Inputs: This translator accepts differential PECL input levels, providing robust noise immunity and ensuring signal integrity even in electrically noisy environments.
  • TTL Output: The TTL-compatible output allows for easy interfacing with TTL logic circuits, which are widespread in digital systems.
  • Power Supply: The device operates with a 5 V power supply, which is standard for TTL logic, ensuring compatibility with existing power infrastructure in most systems.
  • Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that require reliable performance under varying environmental conditions.

Applications

The MC100ELT20DG is versatile and can be used in a variety of applications, including:

  • Signal conversion between PECL and TTL logic levels in digital communication systems.
  • High-speed data transmission where signal integrity and timing are critical.
  • Clock distribution circuits where a PECL signal needs to be translated for use in TTL-based systems.
  • Interface circuits in telecommunications, computing, and industrial control systems.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100ELT20DG is no exception. It is manufactured to high standards, ensuring consistent performance and longevity in the field. For design engineers and system integrators looking for a reliable solution to interface between PECL and TTL logic families, the MC100ELT20DG from ON Semiconductor is an excellent choice.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess