EN
  • EN
  • DE

SN74LVC8T245DBQR

Part No SN74LVC8T245DBQR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 1.65V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP/QSOP
Family Part Number 74LVC8T245
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1255776-SN74LVC8T245DBQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Communications & Networking, Imaging, Video & Vision, Defence, Military & Aerospace, Avionics
Ultra Librarian 3D Model Ultra Librarian SN74LVC8T245DBQR CAD Model

Description

SN74LVC8T245DBQR: A Versatile Level-Shifting Transceiver from Texas Instruments

The SN74LVC8T245DBQR is a state-of-the-art 8-bit dual-supply bus transceiver with configurable voltage translation and 3-state outputs. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is designed to provide seamless communication between devices operating at different voltage levels. The SN74LVC8T245DBQR is part of the LVC family, which is renowned for its low-voltage operation and high-speed interface technology.

Key Features:

  • Wide Voltage Range: The device supports a wide range of supply voltages from 1.65V to 5.5V on both the A and B ports. This feature makes it suitable for interfacing between low-voltage and high-voltage circuits without the need for additional level shifters.
  • Bi-Directional Data Flow: With direction control (DIR) and output enable (OE) inputs, the SN74LVC8T245DBQR provides flexible data flow control, allowing bidirectional data transmission between the A and B buses.
  • High-Speed Data Transfer: The device is capable of supporting high-speed data transfer rates, making it ideal for high-performance applications that require quick and efficient data handling.
  • Low Power Consumption: The SN74LVC8T245DBQR is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Robust ESD Protection: Electrostatic discharge (ESD) protection is provided on all pins to prevent damage from static electricity, ensuring reliability and longevity in various environments.
  • Small Package Size: The device is available in a compact 24-pin SSOP (DBQ) package, which is ideal for space-constrained applications.

Applications:

The SN74LVC8T245DBQR is well-suited for a variety of applications that require voltage level translation, such as:

  • Multivoltage systems
  • Data bus communication
  • Signal bridging between different logic levels
  • Microcontroller or microprocessor interfacing
  • Telecommunications and networking equipment
  • Portable and battery-powered devices

With its robust feature set and flexible design, the SN74LVC8T245DBQR from Texas Instruments is an excellent choice for designers looking to enhance the interoperability of their digital systems while maintaining signal integrity and power efficiency.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3959 $50.3139
51+ $1.9659 $100.2609
79+ $1.9045 $150.4555
109+ $1.8430 $200.8870
141+ $1.7816 $251.2056
188+ $1.5973 $300.2924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,450 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess