EN
  • EN
  • DE
  • IT

MC100ELT20DR2

Part No MC100ELT20DR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TTL-DIFF PECL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 221251-MC100ELT20DR2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100ELT20DR2 CAD Model

Description

ON Semiconductor MC100ELT20DR2 Differential PECL to TTL Translator

The ON Semiconductor MC100ELT20DR2 is a high-performance integrated circuit designed to translate a differential Positive Emitter Coupled Logic (PECL) input signal to a Transistor-Transistor Logic (TTL) output level. This device is part of ON Semiconductor's 5 V ECL series of products, and it is specifically engineered to provide a reliable interface between systems that operate on different voltage logic levels.

The MC100ELT20DR2 features a differential PECL input structure which makes it capable of handling high-speed signals with minimal skew and signal degradation. This characteristic is essential for maintaining signal integrity in fast communication systems and high-speed data processing applications. The TTL-compatible output allows this translator to be easily interfaced with a wide range of digital logic components and systems that operate on the TTL logic level, making it a versatile choice for various design needs.

With a propagation delay of typically 2.5 ns, the MC100ELT20DR2 is an excellent choice for applications that require fast signal processing. Additionally, the device is capable of operating over a broad voltage range of 4.2 V to 5.7 V, which provides flexibility in system design and ensures compatibility with most 5 V TTL systems.

The MC100ELT20DR2 is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. This package also offers the advantage of surface-mount technology, which is ideal for modern high-density electronic assemblies. The device also features a flow-through pinout that simplifies the PCB layout and can help in reducing signal distortion caused by trace inductances and capacitances.

ON Semiconductor's commitment to quality ensures that the MC100ELT20DR2 meets stringent performance standards. This product is designed for use in telecommunication infrastructure, data communication systems, and other high-speed digital applications where signal level translation is required. Whether you are designing a new system or upgrading an existing one, the MC100ELT20DR2 offers a reliable and efficient solution for PECL to TTL signal translation.

For detailed specifications and application information, designers are encouraged to consult the datasheet and reference designs provided by ON Semiconductor.

You May Also Be Interested in

Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC LEVEL TRANS 6CH 16-UCSP
Lowest to $25.0714
Maxim Integrated
IC LEVEL TRANS LL 6-UDFN
Lowest to $5.4401
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.0608
Maxim Integrated
IC LEVEL TRANSLATOR SC70-6
Lowest to $3.4409
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.0608
Rochester Electronics
INTERFACE CIRCUIT, PQCC14
Lowest to $2.4486
Maxim Integrated
IC LEVEL TRANSLATOR 8CH QFN
Lowest to $15.9623
Maxim Integrated
IC LVL XLTR LV 6MBPS PP 9-UCSP
Lowest to $10.2185

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess