EN
  • EN
  • DE

MC100EP14DT

Part No MC100EP14DT
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3.3V / 5V 1:5 Differential ECL/PECL/HSTL Clock Driver | IC CLK BUFFER 2:5 2GHZ 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Input ECL, HSTL, PECL
Output ECL, PECL
Frequency - Max 2GHz
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number MC100EP14
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1216708-MC100EP14DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP14DT CAD Model

Description

The MC100EP14DT from ON Semiconductor is a state-of-the-art differential clock driver designed for high-speed applications that require precise timing and signal integrity. This device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) product line, offering an optimal solution for clock distribution in demanding environments.

Key Features

  • High-Speed Performance: The MC100EP14DT operates at exceptional clock frequencies, ensuring that it can support the requirements of high-speed digital systems.
  • Differential ECL Outputs: With its differential ECL outputs, this driver provides enhanced noise immunity and reduced signal crosstalk, crucial for maintaining signal integrity in densely packed circuit designs.
  • Flexible Power Supply: It is compatible with a wide range of supply voltages, typically from -4.2V to -5.5V, providing designers with flexibility in various system voltage environments.
  • Low Skew: The device features exceptionally low output-to-output skew, which is vital for maintaining the timing accuracy across all output channels.
  • Thermal Protection: Integrated thermal protection ensures reliable operation by preventing the device from overheating under extreme conditions.

Applications

The MC100EP14DT clock driver is ideal for use in numerous high-speed applications, including but not limited to:

  • Advanced telecommunications systems
  • High-speed servers and network equipment
  • Signal processing units
  • Synchronous and asynchronous clock distribution networks

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC100EP14DT is no exception. Each device undergoes rigorous testing to ensure it meets the highest industry standards for performance and durability. This attention to detail ensures that designers can integrate the MC100EP14DT into their systems with confidence, knowing it will perform reliably over the long term.

Conclusion

For design engineers looking for a high-performance clock distribution solution, the MC100EP14DT from ON Semiconductor offers an exceptional blend of speed, precision, and reliability. Its advanced features and robust design make it an excellent choice for critical applications where timing accuracy and signal integrity are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4911 $62.9466
14+ $8.6081 $120.5134
21+ $8.3391 $175.1211
29+ $8.0701 $234.0329
38+ $7.8011 $296.4418
50+ $6.9941 $349.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,040 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess