EN
  • EN
  • DE

MC100EP52

Part No MC100EP52
Manufacturer ON Semiconductor
Description 3.3V / 5V ECL Differential Receiver/Driver with Internal Termination Data and Clock D Flip-Flop
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216763-MC100EP52
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP52 CAD Model

Description

ON Semiconductor MC100EP52: Differential ECL/PECL/HSTL Clock D Flip-Flop

The ON Semiconductor MC100EP52 is a versatile and high-performance differential clock D flip-flop designed for use in systems requiring precise clock management and signal synchronization. Engineered to operate with ECL, PECL, and HSTL logic levels, this device is a perfect fit for high-speed digital applications such as telecommunications, data communication, and advanced computing systems.

Key Features

  • Technology: The MC100EP52 is built on advanced ECL (Emitter Coupled Logic) technology, ensuring rapid signal processing and minimal propagation delay, which is crucial for high-speed operations.
  • Logic Levels: Compatible with ECL, PECL, and HSTL logic levels, this device offers a high degree of flexibility and can be integrated into a variety of digital environments.
  • Differential Inputs: The device's differential inputs provide improved noise immunity and allow for the reception of very small signal swings, enhancing signal integrity.
  • High-Speed Performance: With a maximum frequency exceeding 3 GHz, the MC100EP52 is optimized for applications that demand high-speed data transfer and clocking speeds.
  • Output Features: The Q output and its complement, Qbar, provide a balanced output pair, delivering the differential signals required for many high-speed digital interfaces.
  • Power Supply: The device operates with a nominal supply voltage of 3.3V, aligning with common system power levels and ensuring easy integration.
  • Temperature Range: The MC100EP52 is designed to perform reliably over an industrial temperature range, making it suitable for use in environments with varying temperatures.
  • Package Options: Available in a range of packaging options, including surface-mount and through-hole configurations, to accommodate different assembly requirements.

Applications

The MC100EP52 is ideal for a variety of applications where timing accuracy and signal fidelity are paramount. This includes, but is not limited to:

  • High-speed data transmission systems
  • Telecommunication and networking equipment
  • Signal synchronization in computing and storage platforms
  • Test and measurement instrumentation
  • High-frequency clock distribution networks

With its robust feature set and ON Semiconductor's commitment to quality, the MC100EP52 is a reliable and efficient solution for your high-speed digital design needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9174 $59.5044
13+ $8.1374 $105.7862
20+ $7.8831 $157.6620
27+ $7.6288 $205.9776
34+ $7.3745 $250.7330
46+ $6.6116 $304.1336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess