EN
  • EN
  • DE

MC100LVEL13DWR2

Part No MC100LVEL13DWR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:3 1GHZ 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 2
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Maximum Input Frequency 1GHz
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 074381-MC100LVEL13DWR2
Ultra Librarian 3D Model Ultra Librarian MC100LVEL13DWR2 CAD Model

Description

ON Semiconductor MC100LVEL13DWR2 Clock Buffer Description

The MC100LVEL13DWR2 is a high-performance, 3.3V ECL Clock Buffer designed and manufactured by ON Semiconductor, a renowned leader in semiconductor solutions. This device is part of their MC100 series, which is well-regarded for its precision and reliability in clock distribution applications.

The MC100LVEL13DWR2 is engineered to provide two buffered outputs of a single input clock signal, ensuring signal integrity and minimizing skew. It operates over a wide frequency range, making it suitable for high-speed clock distribution systems that require precise timing and synchronization. This makes it an ideal choice for telecommunications, data communications, and high-speed computing applications where consistent and reliable clock signals are critical.

Constructed with advanced bipolar technology, this clock buffer offers excellent performance characteristics, including low propagation delay and minimal additive phase noise, which contribute to the overall system performance and stability. The MC100LVEL13DWR2 is also characterized by its low power consumption, which is essential for energy-efficient designs.

The device comes in a compact 20-SOIC wide body package, which allows for efficient use of PCB space. It is fully compatible with ECL 10KH, 100K, and 10E series logic levels, providing designers with flexibility and ease of integration into existing systems. The MC100LVEL13DWR2 also features a fully differential design, which reduces the susceptibility to common-mode noise and enhances the quality of the transmitted clock signal.

For added design versatility, the MC100LVEL13DWR2 includes enable and disable functionality, allowing the outputs to be turned off for power-saving or multiplexing purposes. This feature is particularly useful in complex systems where power management is a concern or when multiple clock sources need to be managed.

In summary, the ON Semiconductor MC100LVEL13DWR2 is a robust and reliable clock buffer solution that delivers exceptional performance for advanced electronic systems. With its high-speed capabilities, low power consumption, and compact packaging, it is an excellent choice for designers looking to optimize their clock distribution networks.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess