EN
  • EN
  • DE

TMS320C6748BZWTD4E

Part No TMS320C6748BZWTD4E
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed/Floating Point
Clock Rate 456MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C to 90°C (TJ)
Mounting SMD (SMT)
Case / Package 361-NFBGA (16x16)
Win Source Part Number 081241-TMS320C6748BZWTD4E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6748BZWTD4E CAD Model

Description

The TMS320C6748BZWTD4E is a high-performance, low-power applications processor from Texas Instruments, designed to meet the intense processing needs of modern embedded audio, industrial, and biometric applications. This processor is part of the C6000 DSP (digital signal processor) family and integrates a fixed and floating-point processing core, which allows it to handle a wide range of computational tasks with efficiency and precision.

At the heart of the TMS320C6748BZWTD4E is a powerful C674x DSP core that runs at a frequency of up to 456 MHz. This core is capable of executing up to 3,600 MMACS (Million Multiply-Accumulate operations per second), which provides ample computational headroom for complex algorithms in signal processing. The device also features a 32-bit wide DDR2 memory interface for fast data access and efficient handling of large data sets.

To support a variety of peripherals and interfaces, the TMS320C6748BZWTD4E comes equipped with an assortment of integrated peripherals. These include a 10/100 Mbps Ethernet MAC, a USB 2.0 OTG interface with integrated PHY, an ATA/ATAPI controller, a host of serial ports, and an I2C bus. This array of connectivity options makes it a versatile choice for designers looking to interface with various external devices and systems.

The processor also boasts a robust security feature set, including a secure boot mechanism, a 128-bit AES encryption/decryption engine, and a SHA-1/SHA-2 hashing peripheral, which are vital for applications that require secure data transactions and storage.

For developers, Texas Instruments provides an extensive suite of software tools and libraries to support the TMS320C6748BZWTD4E. This includes the Code Composer Studio integrated development environment, DSP/BIOS, and optimized DSP libraries, which help to accelerate the development process and reduce time-to-market for embedded systems.

In summary, the TMS320C6748BZWTD4E is a feature-rich DSP that offers an optimal balance between performance, power consumption, and peripheral integration, making it an ideal choice for a broad range of demanding applications.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess