EN
  • EN
  • DE

MC100LVEL38

Part No MC100LVEL38
Manufacturer ON Semiconductor
Description ÷2, ÷4/6 Clock Generation Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216871-MC100LVEL38
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEL38 CAD Model

Description

The ON Semiconductor MC100LVEL38 is a high-performance clock generation integrated circuit designed for use in demanding applications requiring precise timing and clock division. Operating on a 3.3V power supply, this versatile chip offers multiple division options, making it ideal for a wide range of electronic systems.

Key Features

  • Voltage Operation: Specifically designed to operate at 3.3V, the MC100LVEL38 is optimized for low-voltage environments, providing reliable performance while maintaining energy efficiency.
  • Division Options: This device can be configured to divide the input clock by 4, 5, or 8, allowing for flexible clock management to meet the requirements of various applications.
  • High-Speed ECL Technology: Built using advanced Emitter Coupled Logic (ECL) technology, the MC100LVEL38 offers high-speed operation with minimal propagation delay, making it suitable for high-frequency systems.
  • Output Frequency Range: It supports a broad range of output frequencies, ensuring compatibility with different clock speeds required by various digital circuits.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The MC100LVEL38 is widely used in applications that require precise clock management and timing solutions. It is particularly useful in:

  • High-speed communication systems
  • Networking equipment such as routers and switches
  • Signal processing units
  • Test and measurement equipment
  • Computing systems requiring synchronized clock distribution

Quality and Reliability

ON Semiconductor is known for its dedication to quality and reliability, and the MC100LVEL38 is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of the electronics industry. With its robust design and advanced features, the MC100LVEL38 is a top choice for engineers and designers looking for a reliable clock generation solution.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.6169 $61.6169
3+ $50.5578 $151.6734
4+ $48.9778 $195.9112
5+ $47.3977 $236.9885
7+ $45.8177 $320.7239
9+ $41.0776 $369.6984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess