EN
  • EN
  • DE
  • IT

MC100LVEL58DTR2G

Part No MC100LVEL58DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Multiplexer 1-Element ECL 2-IN 8-Pin TSSOP T/R / IC MUX 2:1 3.3V ECL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEL
Packaging Reel package
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage ±3 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 787640-MC100LVEL58DTR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC100LVEL58
Introduction Date February 28, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC100LVEL58DTR2G CAD Model

Description

ON Semiconductor MC100LVEL58DTR2G

The MC100LVEL58DTR2G is a high-performance, dual 2:1 multiplexer from ON Semiconductor, designed to meet the demanding requirements of high-speed signal processing in advanced digital networks. This versatile device is part of the ECLinPS Lite™ family, which is renowned for its exceptional speed and power efficiency.

Key Features

  • High Speed: With propagation delays typically under 250ps, the MC100LVEL58DTR2G ensures rapid signal processing, making it ideal for high-speed applications where timing is critical.
  • Differential ECL Outputs: The device features fully differential Emitter Coupled Logic (ECL) outputs, providing improved noise immunity and minimizing the risk of signal degradation over long distances.
  • Low Power Consumption: It operates with a low supply voltage of −4.2V to −5.5V, which, combined with its power-efficient design, results in reduced power consumption without sacrificing performance.
  • Multiple Power and Ground Pins: These pins minimize noise and provide stable operation by reducing the inductance on the power supply lines.
  • AS ESD Protection: Enhanced Electrostatic Discharge (ESD) protection shields the device from static damage during handling and operation.

Applications

With its robust design and high-speed capabilities, the MC100LVEL58DTR2G is suitable for a wide range of applications, including, but not limited to:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Automated test equipment
  • Pulse and signal generators
  • Backplane interconnect systems

Package and Quality

The device is offered in a TSSOP-8 package, which provides a compact footprint while allowing for effective thermal management. ON Semiconductor's commitment to quality ensures that each MC100LVEL58DTR2G meets rigorous standards for reliability and performance, making it a trusted choice for engineers and designers.

Whether you're developing high-speed communication infrastructure or designing cutting-edge digital electronics, the MC100LVEL58DTR2G from ON Semiconductor provides the speed, efficiency, and reliability needed to power your innovations.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess