EN
  • EN
  • DE

MC100LVEP210

Part No MC100LVEP210
Manufacturer ON Semiconductor
Description Low-Voltage 1:5 Dual Diff.LVECL/LVPECL/LVEPECL/HSTL Clock Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216919-MC100LVEP210
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEP210 CAD Model

Description

ON Semiconductor MC100LVEP210: A High-Performance Clock Buffer

The MC100LVEP210 from ON Semiconductor is a state-of-the-art, 2.5V/3.3V ECL 2:10 Differential Clock Distribution Chip, designed to meet the high-speed and precise clock distribution requirements of today's sophisticated digital systems. This clock buffer is a member of the high-performance ECLinPS MAX™ family, offering a perfect solution for distributing low skew, low jitter clock signals across your circuit with optimal reliability and performance.

The MC100LVEP210 features two fully differential clock inputs that can accept LVPECL, CML, or LVDS logic levels, making it highly versatile for various applications. The device provides ten differential outputs, which are guaranteed to have low skew characteristics and minimal jitter, ensuring synchronized operation of digital circuits that require precise timing.

With its differential design, the MC100LVEP210 offers improved noise immunity and is capable of operating at high frequencies, which is essential for applications such as high-speed communication systems, networking equipment, and advanced computing devices. The device operates over the full industrial temperature range, making it suitable for deployment in harsh environments.

Key features of the MC100LVEP210 include:

  • Maximum Frequency: The device supports clock frequencies exceeding 2 GHz, allowing for high-speed operation.
  • Low Skew: Output-to-output skew is minimized, which is critical for maintaining the integrity of the clock signal throughout the distribution network.
  • Power Supply: It can be powered by a 2.5V or 3.3V supply, providing flexibility for different system voltages.
  • Programmable Features: The device includes programmable features such as output enable and disable, giving designers control over the clock distribution network.
  • Advanced Packaging: Offered in a 32-lead LQFP package, the MC100LVEP210 saves board space and is suitable for compact designs.

Overall, the ON Semiconductor MC100LVEP210 is an excellent choice for system designers who require a reliable, high-performance clock distribution solution. Its advanced features and robust design ensure that it can meet the stringent requirements of a wide range of high-speed digital applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4403 $64.3209
7+ $17.5918 $123.1426
11+ $17.0420 $187.4620
15+ $16.4922 $247.3830
19+ $15.9425 $302.9075
25+ $14.2931 $357.3275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess