EN
  • EN
  • DE

MC100VP14DTR2G

Part No MC100VP14DTR2G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013331-MC100VP14DTR2G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC100VP14DTR2G CAD Model

Description

ON Semiconductor MC100VP14DTR2G: High-Performance ECL Clock Distribution Chip

The MC100VP14DTR2G is a state-of-the-art clock distribution integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the MC100 series, known for its high-speed Emitter Coupled Logic (ECL) technology, which is essential for high-performance digital systems. The MC100VP14DTR2G offers an optimal solution for distributing high-speed clock signals with minimal skew and jitter, making it an ideal choice for applications that require precise timing and synchronization.

Key Features:

  • High-speed performance: The device is capable of handling clock frequencies well into the gigahertz range, making it suitable for the most demanding applications.
  • Low skew: It provides extremely low output-to-output skew, ensuring that clock signals are distributed uniformly to all connected devices.
  • Multiple outputs: The chip features multiple outputs, typically 10, which allows for broad distribution of the clock signal across a system without the need for additional buffer chips.
  • Temperature range: It operates over a broad temperature range, ensuring reliability and performance even under varying environmental conditions.
  • Advanced packaging: The MC100VP14DTR2G comes in a TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Power supply: The device is designed to operate at a nominal voltage of 3.3V, which is compatible with many standard systems and reduces power consumption.

Applications:

The MC100VP14DTR2G is widely used in high-speed digital systems where accurate clock distribution is critical. Its applications span across various industries and technologies, including:

  • Data communication and telecommunication equipment
  • Server farms and data centers
  • High-speed computer systems
  • Test and measurement equipment
  • Networking and switching systems

ON Semiconductor's MC100VP14DTR2G is a testament to the company's commitment to providing high-quality, performance-driven components. With its robust design and advanced features, this clock distribution chip ensures that your digital systems operate with precision and efficiency, maintaining signal integrity across all connected devices.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess