EN
  • EN
  • DE

MC10161L

Part No MC10161L
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DECODER/DEMUX SINGLE 3-TO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634315-MC10161L
Ultra Librarian 3D Model Ultra Librarian MC10161L CAD Model

Description

The MC10161L is a high-performance integrated circuit produced by ON Semiconductor, a leader in the semiconductor industry known for its innovative and reliable products. This particular component is designed for applications requiring fast and efficient logic operations, making it an ideal choice for a wide range of electronic systems.

The MC10161L is part of ON Semiconductor's 10K series logic devices, which are constructed using a silicon gate, metal oxide semiconductor process. This series is characterized by its high speed and low power consumption, attributes that are critical in modern digital circuits. The MC10161L, in particular, offers a robust solution for designers looking to implement complex logic functions with minimal power draw and maximal speed.

Key Features

  • High-Speed Performance: The device is optimized for rapid signal processing, ensuring that electronic systems can operate at their intended speeds without bottlenecking on logic operations.
  • Low Power Consumption: With an emphasis on energy efficiency, the MC10161L helps reduce overall power usage, which is especially beneficial in portable or battery-powered applications.
  • Versatility: Its flexible design allows it to be used in a variety of digital applications, including but not limited to, computers, communication devices, and industrial control systems.
  • Durability: ON Semiconductor's commitment to quality means that the MC10161L is built to withstand the rigors of everyday use, ensuring a long operational life.

Applications

The MC10161L is suitable for various applications that demand high-speed logic operations. It is commonly found in:

  • Advanced computing systems
  • High-speed telecommunications equipment
  • Automated test equipment (ATE)
  • Robotics and automation systems
  • Aerospace and defense electronics

In summary, the MC10161L from ON Semiconductor is a testament to the company's dedication to providing high-quality, high-performance logic devices. Its combination of speed, efficiency, and versatility makes it a valuable component for any application where reliable logic operations are paramount.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8994 $58.9940
24+ $4.8406 $116.1744
37+ $4.6893 $173.5041
51+ $4.5380 $231.4380
66+ $4.3868 $289.5288
89+ $3.9330 $350.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess