EN
  • EN
  • DE

MC10189L

Part No MC10189L
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUFFER 6-CH INVERTING / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10189
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634342-MC10189L
Ultra Librarian 3D Model Ultra Librarian MC10189L CAD Model

Description

ON Semiconductor MC10189L - High-Speed CMOS Logic Gate

The MC10189L from ON Semiconductor is a quintessential component in the realm of high-speed CMOS logic gates. Specifically designed to meet the rigorous demands of advanced digital systems, this device exemplifies reliability and performance.

ON Semiconductor, a renowned leader in the semiconductor industry, has engineered the MC10189L to deliver swift and precise logical operations. This component is built utilizing state-of-the-art CMOS technology, which not only ensures low power consumption but also provides high noise immunity. These features make the MC10189L an ideal choice for battery-operated devices and applications where power efficiency is paramount.

The MC10189L operates over a wide voltage range and exhibits the capability to interface with both CMOS and LSTTL logic levels. This versatility allows for seamless integration into a variety of digital circuits without the need for additional interfacing components. Its high drive capability also means that it can drive larger loads, making it suitable for driving other logic gates, LEDs, or small relays.

With its fast propagation delay and transition times, the MC10189L is well-suited for high-speed computing, telecommunication systems, and signal processing applications. It is designed to perform exceptionally well in environments that require quick and accurate logical decisions. Furthermore, the device comes in a durable, industry-standard package that ensures long-term reliability and ease of mounting on printed circuit boards.

Key features of the MC10189L include:

  • High-speed CMOS logic operation
  • Low power consumption for energy-efficient designs
  • Wide operating voltage range for flexible power requirements
  • Compatibility with CMOS and LSTTL logic levels for easy integration
  • High drive capability for controlling various loads
  • Fast propagation and transition times for rapid processing
  • Durable packaging for reliable long-term use

Overall, the MC10189L from ON Semiconductor is a robust and versatile logic gate that offers designers a perfect blend of speed, efficiency, and integration flexibility. Whether it's for complex digital systems or simple logic controls, the MC10189L stands as a top choice for professionals seeking quality and performance in their electronic components.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9002 $59.0020
24+ $4.8413 $116.1912
37+ $4.6900 $173.5300
51+ $4.5387 $231.4737
66+ $4.3874 $289.5684
89+ $3.9335 $350.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,780 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess