EN
  • EN
  • DE

MC10216P

Part No MC10216P
Manufacturer ON Semiconductor
Description High Speed Triple Line Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217047-MC10216P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10216P CAD Model

Description

The ON Semiconductor MC10216P is a high-performance triple line receiver designed to satisfy the demanding requirements of communication and instrumentation systems. This integrated circuit is part of ON Semiconductor's portfolio of logic devices, known for their reliability and efficiency.

Key Features

  • Triple Differential Line Receivers: The MC10216P contains three independent differential line receivers, allowing it to receive three separate signal channels simultaneously.
  • High-Speed Performance: With its ability to handle fast signal transitions, the MC10216P is well-suited for high-speed data transmission and reception.
  • Wide Voltage Range: The device operates over a broad range of voltages, accommodating various logic levels and making it versatile for different system designs.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range, ensuring stable operation in harsh environments.
  • Compatibility: The MC10216P is compatible with MECL 10K logic standards, ensuring easy integration with existing systems that utilize this logic family.

Applications

The MC10216P is ideal for a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Digital signal processing (DSP)
  • Instrumentation and control systems
  • Networking equipment
  • Computer peripherals

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The MC10216P is manufactured to stringent quality standards to ensure optimal performance and reliability. Customers can rely on ON Semiconductor's extensive technical support and resources to aid in the integration and deployment of the MC10216P in their applications.

Ordering Information

Product number MC10216P is available for order from ON Semiconductor and its authorized distributors. It is typically supplied in a 16-pin DIP (Dual In-line Package) for easy mounting on printed circuit boards. For detailed product specifications, technical documents, and support, please visit the ON Semiconductor website or contact their customer service team.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess