EN
  • EN
  • DE
  • IT

MC10E141FN

Part No MC10E141FN
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 5V ECL 8-Bit Shift Register | IC SHIFT REGISTR 8BIT ECL 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Universal
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E141
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217072-MC10E141FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10E141FN CAD Model

Description

ON Semiconductor MC10E141FN: A High-Performance 5V ECL 8-Bit Shift Register

The MC10E141FN is a versatile and high-speed 8-bit shift register produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This integrated circuit is designed to operate with a 5V power supply and is part of the 10E series, which is renowned for its high-speed Emitter Coupled Logic (ECL) technology.

As an 8-bit shift register, the MC10E141FN is adept at handling serial-to-parallel and parallel-to-serial data conversion, making it an ideal choice for communication systems, digital signal processing, and high-speed computing applications. The device boasts a fully differential internal structure, which significantly reduces the likelihood of common-mode noise and enhances the integrity of high-speed signals.

The MC10E141FN features a straightforward interface that includes an ECL mode clock input (CLK), two serial data inputs (D0 and D1), eight parallel data outputs (Q0 to Q7), and a shift/load control input (S/L). This control input allows users to switch between shifting and loading operations, providing flexibility in the manipulation of data. Additionally, the device offers asynchronous master reset (MR) functionality, enabling the register to be cleared promptly when required.

Constructed with ON Semiconductor's advanced technology, the MC10E141FN ensures low power dissipation coupled with high-speed operation, a characteristic vital for modern electronic systems. The device is housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides robustness and ease of integration into a wide range of applications.

Key specifications of the MC10E141FN include:

  • Supply Voltage: 5V ±5%
  • Maximum Clock Frequency: > 1 GHz
  • Propagation Delay:
  • Operating Temperature Range: 0°C to +85°C

Whether used in data acquisition systems, high-speed communications, or advanced computing architectures, the MC10E141FN from ON Semiconductor delivers reliability, speed, and performance that engineers and designers can count on.

You May Also Be Interested in

Fairchild/ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Need more? Email Us
ON Semiconductor
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.1475
Renesas Electronics America
Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.5283
Texas Instruments
PARALLEL-LOAD 8-BIT SHIFT REGIST
Lowest to $6.1501
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
Texas Instruments
IC SHIFT REG 8BIT PARALL 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $2.4774

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.8492 $68.4920
24+ $5.6199 $134.8776
36+ $5.4444 $195.9984
50+ $5.2687 $263.4350
64+ $5.0931 $325.9584
85+ $4.5661 $388.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess