EN
  • EN
  • DE

MC10E143FN

Part No MC10E143FN
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 5V ECL 9-Bit Hold Register | IC HOLD REGISTER 9BIT ECL 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 9
Function Universal
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E143
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217076-MC10E143FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10E143FN CAD Model

Description

ON Semiconductor MC10E143FN: A High-Performance 5V ECL 4-Bit Differential Line Driver

The MC10E143FN is a quintessential component from ON Semiconductor, renowned for its high-speed and precision in digital signal processing applications. This integrated circuit is part of the 10E series, designed to operate with a 5V power supply, and is particularly tailored for ECL (Emitter Coupled Logic) systems. The MC10E143FN is a 4-bit differential line driver that boasts a robust feature set, making it an ideal choice for demanding applications that require fast and reliable data transmission.

Constructed with advanced bipolar technology, the MC10E143FN ensures swift propagation delays and transition times, which is paramount for high-frequency operations. Its differential design enhances signal integrity by reducing susceptibility to common-mode noise, a critical factor in maintaining data fidelity over long distances or in electrically noisy environments.

Key Features of the MC10E143FN:

  • High-Speed Performance: The device is optimized for rapid data transmission, featuring minimal propagation delay and fast edge rates, which are essential for high-speed digital communication.
  • Differential ECL Outputs: The differential outputs provide improved noise immunity, essential for maintaining signal quality in challenging conditions.
  • Power Supply: The MC10E143FN is designed to work with a 5V power supply, suitable for various digital systems and compatible with other ECL logic family components.
  • Package: It is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint and excellent thermal characteristics.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in a wide range of environments.

The MC10E143FN is particularly well-suited for applications that require high-speed and accurate data transfer, such as telecommunications, data acquisition systems, and high-speed computing. Its ability to drive signals over long distances without degradation makes it a key component in networking and communication equipment.

ON Semiconductor's commitment to quality ensures that the MC10E143FN meets stringent standards, providing designers with a reliable and efficient solution for their high-speed differential line driving needs. Integrating this device into your system will ensure that your digital communications are fast, precise, and immune to the challenges posed by noise and signal degradation.

You May Also Be Interested in

Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4056 $59.4616
27+ $4.4354 $119.7558
41+ $4.2968 $176.1688
56+ $4.1582 $232.8592
72+ $4.0196 $289.4112
97+ $3.6038 $349.5686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess