EN
  • EN
  • DE

MC10E160FNR2

Part No MC10E160FNR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description 5V ECL 12-Bit Parity Generator/Checker
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 221506-MC10E160FNR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10E160FNR2 CAD Model

Description

ON Semiconductor MC10E160FNR2: High-Performance ECL Counter IC

The ON Semiconductor MC10E160FNR2 is a state-of-the-art integrated circuit designed for high-speed applications requiring a reliable and precise counter. This device is part of ON Semiconductor's 10E series, which is renowned for its exceptional performance in Emitter Coupled Logic (ECL) technology. The MC10E160FNR2 is a perfect solution for systems where fast counting and low power consumption are critical.

Key Features

  • High-Speed Operation: The MC10E160FNR2 is capable of operating at very high frequencies, making it suitable for applications that require rapid signal processing and timing operations.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, which is crucial for minimizing heat generation and power usage in dense electronic systems.
  • 5-Bit Counter: The device includes a 5-bit counter with master reset functionality, allowing for versatile counting configurations and easy synchronization with other system components.
  • Differential ECL Outputs: The MC10E160FNR2 features differential ECL outputs, which provide improved noise immunity and signal integrity, especially in environments with high electrical interference.
  • Single Supply Voltage: This IC operates on a single supply voltage of -4.2V to -5.7V, simplifying the power supply design and reducing the overall system complexity.
  • Extended Temperature Range: It is designed to function effectively over an extended temperature range, making it suitable for industrial and automotive applications that may experience variable operating conditions.

Applications

The MC10E160FNR2 is ideal for a wide range of applications that demand high-speed counting and timing precision. These include, but are not limited to:

  • High-speed digital systems
  • Frequency division and clock generation
  • Telecommunications and data communications equipment
  • Test and measurement instruments
  • Automotive electronics
  • Industrial control systems

ON Semiconductor's MC10E160FNR2 is available in a PLCC-28 package, providing a compact footprint for space-constrained applications. With its robust design and high-speed performance, the MC10E160FNR2 is a reliable choice for designers looking to integrate a high-performance counter into their electronic systems.

You May Also Be Interested in

ESMT
Lowest to $0.9506
Coilcraft
Lowest to $1.5451
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
Omron
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Lowest to $3.4246
EliteMT
Lowest to $3.7539
Shindengen
Lowest to $0.2021

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess