EN
  • EN
  • DE

MC10E171FNG

Part No MC10E171FNG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 3BIT 4:1 5V ECL 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating 4.2 V to 5.5 V, -4.2 V to -5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 127702-MC10E171FNG
Popularity Medium
Supply and Demand Status Balance
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC10E171FNG CAD Model

Description

The MC10E171FNG is a high-performance, 5V ECL 6-Bit Universal Up/Down Counter produced by ON Semiconductor, a preeminent supplier of semiconductor-based solutions. This integrated circuit is designed to offer a combination of high-speed and low-power consumption, making it an ideal choice for a wide range of industrial and commercial applications, including high-speed computing, data processing, and precision timing circuits.

Key Features

  • Technology: The device utilizes advanced Emitter Coupled Logic (ECL) technology, which allows for rapid signal processing and reduced power dissipation compared to other logic families.
  • Functionality: This universal counter can operate as an up-counter, a down-counter, or a programmable counter, providing versatile counting solutions.
  • Speed: Featuring a maximum count frequency of up to 250 MHz, the MC10E171FNG is designed for applications requiring high-speed operation.
  • Power Supply: The counter operates from a 5V supply voltage, which is common in many digital systems, thus simplifying power management.
  • Package: It is offered in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its robustness and reliability.
  • Temperature Range: The device is specified for the industrial temperature range of -40°C to +85°C, ensuring performance under extreme conditions.
  • Output Capability: Differential ECL outputs provide high noise immunity and the ability to drive long lines with minimal signal degradation.

Applications

The MC10E171FNG's high-speed counting capabilities make it suitable for a variety of applications, including:

  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Automated test equipment (ATE)
  • Frequency synthesis and timing control
  • Networking and telecommunications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10E171FNG is subject to rigorous testing and quality control processes to ensure that it meets the industry standards for reliability and performance. This commitment to quality makes ON Semiconductor's components a trusted choice for engineers and designers across various fields.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3453 $58.7983
27+ $4.3855 $118.4085
41+ $4.2492 $174.2172
57+ $4.1118 $234.3726
73+ $3.9744 $290.1312
98+ $3.5632 $349.1936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess