EN
  • EN
  • DE

MC10EL58DR

Part No MC10EL58DR
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER ECL 2:1 5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 221548-MC10EL58DR
Ultra Librarian 3D Model Ultra Librarian MC10EL58DR CAD Model

Description

ON Semiconductor MC10EL58DR - Differential 2:1 Multiplexer

The ON Semiconductor MC10EL58DR is a high-performance differential 2:1 multiplexer that offers a seamless integration of speed, precision, and reliability for advanced digital systems. This device is designed to operate with a differential input signal and provides one differential output. It is ideal for applications requiring high-speed data routing and switching, such as in telecommunication, data processing, and automated test equipment.

Key Features

  • High Speed: The MC10EL58DR is capable of handling fast switching speeds, making it suitable for high-frequency applications that demand quick response times.
  • Differential Design: Its differential nature allows for reduced signal noise and improved signal integrity over long distances and in electrically noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, this multiplexer maintains low power consumption, contributing to energy-efficient system designs.
  • Wide Voltage Range: It operates over a wide voltage range, providing flexibility in various power supply scenarios.
  • Compatibility: The MC10EL58DR is compatible with PECL (Positive Emitter-Coupled Logic) levels, ensuring easy integration into existing PECL systems.
  • Temperature Range: It operates within an extended industrial temperature range, making it reliable for use in harsh environmental conditions.

Applications

The ON Semiconductor MC10EL58DR is used across a diverse range of applications, including but not limited to:

  • High-speed data communications
  • Digital signal processing
  • Automated test equipment
  • Networking and data routing systems

Product Specifications

The MC10EL58DR comes in a compact SOIC-8 package, offering a practical solution for space-constrained applications. It provides the following technical specifications:

  • Supply Voltage: 4.2V to 5.5V
  • Propagation Delay (tpd): Typically 175 ps
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: Differential

With its combination of speed, precision, and robustness, the ON Semiconductor MC10EL58DR is an excellent choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7336 $52.0696
26+ $3.8840 $100.9840
40+ $3.7626 $150.5040
55+ $3.6412 $200.2660
72+ $3.5199 $253.4328
96+ $3.1558 $302.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess