EN
  • EN
  • DE

MC10EP105FAR2

Part No MC10EP105FAR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description Quad 2-Input Differential AND/NAND | IC AND/NAND QUAD 2INP ECL 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Logic Type AND/NAND Gate
Number of Inputs 8 Input (2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number 10EP105
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1217160-MC10EP105FAR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10EP105FAR2 CAD Model

Description

ON Semiconductor MC10EP105FAR2 Quad 2-Input NAND Gate

The MC10EP105FAR2 is a high-performance, quad 2-input NAND gate designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced logic gate IC is part of ON Semiconductor's 10EP series, which is known for its high-speed integrated circuits. The MC10EP105FAR2 is specifically crafted for applications requiring fast signal processing and low power consumption, making it an ideal choice for high-speed data communication, computing, and networking systems.

Key Features

  • Differential Inputs: The device incorporates differential inputs, which enhances noise immunity and allows for the use of differential signaling for improved signal integrity.
  • High-Speed Performance: With propagation delays typically below 300 ps, the MC10EP105FAR2 is optimized for high-speed applications where timing is critical.
  • Power Supply: The device operates with a power supply range of −4.2 V to −5.5 V, providing designers with flexibility in various system voltage environments.
  • Temperature Range: It is designed to perform reliably over an industrial temperature range of −40°C to +85°C, ensuring stability across diverse operating conditions.
  • Output Features: The open-drain QHG outputs can be wired-OR'ed with other outputs, and the device supports 75 kΩ pull-up resistors to −3.0 V or VCC.

Applications

The MC10EP105FAR2 is suitable for a broad range of high-speed applications, including:

  • Automated Test Equipment (ATE)
  • High-frequency clock distribution networks
  • High-speed data acquisition and processing
  • Networking and telecommunication systems
  • Signal synchronization and timing control circuits

With its advanced features and robust performance, the MC10EP105FAR2 from ON Semiconductor stands out as a preferred choice for engineers and designers looking to implement fast and reliable logic operations within their digital systems. Its compact size, combined with its enhanced functionality, makes it an essential component in the toolkit of modern electronic design.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
Texas Instruments
5450 DUAL 2-WIDE 2-INPUT AND-OR- / Configurable Circuit Input
Lowest to $32.6239
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095
Microchip Technology
IC GATE AND/NAND DIFF 2INP 8SOIC
Need more? Email Us
NXP / Nexperia
IC DUAL AND-OR GATE 14-SOIC / AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO
Lowest to $0.0982
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8383 $59.0298
15+ $8.0723 $121.0845
23+ $7.8205 $179.8715
31+ $7.5676 $234.5956
40+ $7.3158 $292.6320
53+ $6.5592 $347.6376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess