EN
  • EN
  • DE

MC10EP17DWR2G

Part No MC10EP17DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 3.3V / 5V ECL Quad Differential Driver/Receiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10EP
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Differential Receiver/Driver
Supply Voltage 3 V ~ 5.5 V
Resolution 4
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1217176-MC10EP17DWR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10EP17
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10EP17DWR2G CAD Model

Description

ON Semiconductor MC10EP17DWR2G Product Overview

The MC10EP17DWR2G is a high-performance differential receiver from ON Semiconductor, designed to address the needs of high-speed data communication in modern electronic systems. This versatile component is part of ON Semiconductor's 10EP series, known for their reliability and efficiency in processing digital signals.

This differential receiver is capable of translating a PECL input signal to a CMOS output level, making it an ideal choice for interfacing between different signal domains. The MC10EP17DWR2G is characterized by its fast propagation delay and high data throughput, which are essential for applications requiring rapid signal processing and minimal latency.

The device comes in a compact SOIC-16 wide body package, which is conducive to space-constrained applications. It operates over a wide range of supply voltages from 3.0 V to 5.5 V, allowing for flexibility in various circuit designs. Additionally, the MC10EP17DWR2G boasts a temperature range of -40°C to +85°C, ensuring reliable performance in diverse operating conditions.

Key features of the MC10EP17DWR2G include a maximum frequency of 3.2 GHz, which provides the bandwidth necessary for high-speed data transmission. The receiver also has a low typical propagation delay of approximately 190 ps, contributing to its swift response times. Furthermore, its differential design helps to minimize common-mode noise, thus enhancing signal integrity in noisy environments.

Applications for the MC10EP17DWR2G are vast and include, but are not limited to, clock and data distribution, telecommunications, automated test equipment, and high-speed computing interfaces. Its robust design and high-speed capabilities make it a critical component for designers looking to optimize their high-speed digital systems.

In summary, the ON Semiconductor MC10EP17DWR2G differential receiver is a high-quality, versatile component that offers excellent performance for a wide range of high-speed data processing applications. Its integration into electronic systems helps ensure efficient and reliable communication between different signal domains, making it a valuable asset in the design of advanced electronic circuits.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4656 $60.1216
26+ $4.4846 $116.5996
40+ $4.3444 $173.7760
55+ $4.2042 $231.2310
72+ $4.0641 $292.6152
96+ $3.6437 $349.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess