EN
  • EN
  • DE

MC10EP16TDTR2G

Part No MC10EP16TDTR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description Single Transmitter/Receiver 8-Pin TSSOP T/R / IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10EP
Packaging Reel package
Logic Type Differential Receiver/Driver
Supply Voltage 3 V ~ 5.5 V
Resolution 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 787665-MC10EP16TDTR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC10EP16T
Introduction Date April 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10EP16TDTR2G CAD Model

Description

ON Semiconductor MC10EP16TDTR2G - ECL Differential Receiver/Driver

The ON Semiconductor MC10EP16TDTR2G is a high-performance ECL (Emitter Coupled Logic) differential receiver/driver designed to meet the stringent requirements of high-speed data communication and signal processing applications. This integrated circuit is part of ON Semiconductor's 10EP series, known for its exceptional performance in terms of speed and signal integrity.

The MC10EP16TDTR2G features a differential line receiver that translates ECL logic levels to PECL (Positive Emitter Coupled Logic) levels, making it ideal for interfacing with other high-speed logic families. Its design ensures that it can handle very high data rates with minimal skew and propagation delay, which is critical for maintaining signal fidelity in fast digital systems.

Key attributes of the MC10EP16TDTR2G include its wide supply voltage range of 3.0V to 5.5V, which provides design flexibility and compatibility with different system voltages. Additionally, it boasts a maximum frequency of 3.2 GHz, ensuring it can support the highest-speed interfaces. The device also features a 75 kΩ input pull-down resistor and a 50 kΩ input pull-up resistor, which help maintain signal integrity by providing proper termination for unused differential input pairs.

The MC10EP16TDTR2G comes in a compact TSSOP-8 package, which is surface-mountable and suitable for high-density PCB designs. This small form factor contributes to space-saving on the board, allowing designers to pack more functionality into a smaller area. The device is also characterized for operation over the full industrial temperature range of -40°C to +85°C, making it reliable in various environmental conditions.

Applications for the MC10EP16TDTR2G are diverse and include high-speed data transmission, clock distribution, pulse squaring, and as a logic level translator in systems that require fast edge rates and precise timing. Its robust design and high-speed capabilities make it an essential component for telecommunications, computing, and data networking equipment.

In summary, the ON Semiconductor MC10EP16TDTR2G is a versatile, high-speed ECL differential receiver/driver that provides reliable performance for advanced digital systems requiring fast signal processing and accurate data transmission.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5463 $69.2778
13+ $9.4740 $123.1620
19+ $9.1779 $174.3801
27+ $8.8819 $239.8113
34+ $8.5858 $291.9172
46+ $7.6976 $354.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess