EN
  • EN
  • DE

SN74LVCC3245APWT

Part No SN74LVCC3245APWT
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCEIVER 8BIT 24TSSOP / Voltage Level Translator 8-CH Bidirectional 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCC
Packaging Reel package
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 2.3V ~ 3.6V
Voltage - VCCB 3V ~ 5.5V
Output Type Tri-State, Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 795130-SN74LVCC3245APWT
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVCC3245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVCC3245APWT CAD Model

Description

Product Overview: SN74LVCC3245APWT

The SN74LVCC3245APWT is a versatile octal bus transceiver from Texas Instruments, designed with the state-of-the-art technology to ensure high-speed and reliable data transfer between two buses of different voltage domains. This integrated circuit is a part of the LVCC family, which stands for Low-Voltage CMOS with Configurable Voltage Translation, making it an ideal choice for applications that require level shifting or voltage translation.

Key Features

  • Voltage Range: The device supports a wide range of operating voltages, from 2.7V to 3.6V on the A side and 1.65V to 3.6V on the B side, providing flexibility in interfacing with different logic levels.
  • High-Speed Data Transfer: It offers high-speed data transfer capabilities with a maximum data rate that ensures efficient communication between devices.
  • Directional Control: Direction control inputs (DIR) allow for the direction of data flow to be set, enabling either unidirectional or bidirectional communication.
  • Output Enable: The output enable (OE) input allows the user to place the outputs in high-impedance mode, which is useful for multiplexing and preventing bus contention.
  • Bus-Hold Feature: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count.
  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor with the designation 'PW', which is suitable for surface mount technology (SMT).

Applications

The SN74LVCC3245APWT is a highly adaptable component that can be used in a variety of applications. It is particularly useful in systems where logic signal levels need to be shifted between different voltage domains. Common applications include:

  • Bus Interface or Signal Buffering for Microprocessors, Microcontrollers, and ASICs
  • Level Translation for Mixed-Voltage Systems
  • Data Communication and Telecommunication Systems
  • Portable and Battery-Powered Electronics
  • Computing and Data Storage Equipment

With its robust design and comprehensive feature set, the SN74LVCC3245APWT from Texas Instruments is an essential component for designers looking to ensure seamless data communication in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6883 $51.6225
180+ $0.5648 $101.6640
275+ $0.5471 $150.4525
380+ $0.5295 $201.2100
490+ $0.5118 $250.7820
655+ $0.4589 $300.5795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,880 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess