EN
  • EN
  • DE

MC100LVEL16DG

Part No MC100LVEL16DG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description Single Receiver 8-Pin SOIC N Tube / IC RECEIVER ECL DIFF 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEL
Packaging Tube
Logic Type Differential Receiver
Supply Voltage 3 V ~ 3.8 V
Resolution 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787637-MC100LVEL16DG
Popularity Medium
Supply and Demand Status Limited
Family Name MC100LVEL16
Introduction Date February 05, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC100LVEL16DG CAD Model

Description

Product Overview: MC100LVEL16DG from ON Semiconductor

The MC100LVEL16DG is a high-performance differential receiver from ON Semiconductor, designed to offer exceptional signal integrity in demanding environments. This device is part of ON Semiconductor's MC100 series, which is renowned for its robustness and precision in handling high-speed signals. The MC100LVEL16DG is particularly suitable for applications that require precise timing and high data rates, making it an ideal choice for telecommunications, data communications, and automated test equipment.

Key Features

  • High Speed: Capable of translating signals with extremely fast rise and fall times, this differential receiver is optimized for high-speed operation, supporting data rates that are essential for modern digital communication systems.
  • Differential Inputs: With differential inputs, the MC100LVEL16DG provides improved noise immunity and signal integrity, which is crucial for maintaining the fidelity of high-speed data transmission over long distances or in electrically noisy environments.
  • PECL Outputs: The device features positive emitter-coupled logic (PECL) outputs, offering fast switching times and compatibility with other PECL logic devices, thereby ensuring seamless integration into existing designs.
  • Single Power Supply: Operating from a single 3.3V or 5V power supply, the MC100LVEL16DG simplifies power management in complex systems, reducing the need for multiple voltage rails.
  • Temperature Range: Engineered to operate over an extended temperature range, this device maintains its performance across various environmental conditions, making it suitable for industrial applications.
  • Surface Mount Package: The MC100LVEL16DG comes in a compact surface mount SOIC-8 package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The versatility and reliability of the MC100LVEL16DG make it a perfect fit for a broad array of applications. It is widely used in clock distribution networks, high-speed data acquisition systems, and any other application where signal integrity and timing precision are paramount. Its robust design ensures that it can handle the rigors of industrial and commercial environments, providing consistent performance where it matters most.

You May Also Be Interested in

Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8753 $58.5036
29+ $3.9998 $115.9942
45+ $3.8750 $174.3750
62+ $3.7503 $232.5186
80+ $3.6255 $290.0400
107+ $3.2502 $347.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess