EN
  • EN
  • DE

SY100EP16VKG-TR

Part No SY100EP16VKG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LN RCVR DIFF 3.3V/5V 8MSOP  /  Differential Receiver/Driver IC 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EP
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EP16
Other Names SY100EP16VKG TR,SY100EP16VKG TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256425-SY100EP16VKG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EP16VKG-TR CAD Model

Description

The SY100EP16VKG-TR by Microchip Technology is a high-performance, precision 3.3V/5V, 5GHz differential receiver/translator. This device is part of the Precision Edge® series and is designed to provide superior performance in communication systems where noise tolerance and signal integrity are critical.

Key Features

  • Differential Receiver/Translator: The SY100EP16VKG-TR is capable of translating signals between different voltage levels, ensuring compatibility across various logic families.
  • High Frequency Operation: With an operational frequency of up to 5GHz, this device is ideal for high-speed data transmission and clock distribution applications.
  • Dual Supply Voltages: It operates with dual supply voltages of 3.3V and 5V, providing flexibility in mixed-voltage systems.
  • LVPECL Outputs: The device features Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs, offering low noise and high-speed performance.
  • Internal Input 75kΩ Pull-Down Resistors: These resistors facilitate a fail-safe function in open input conditions.
  • Extended Temperature Range: The SY100EP16VKG-TR is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.

Applications

The SY100EP16VKG-TR is commonly used in a variety of applications that require high-speed data processing and transmission, such as:

  • Telecommunication systems
  • Automated Test Equipment (ATE)
  • High-speed computer servers
  • Data storage networks
  • Base stations

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SY100EP16VKG-TR is manufactured under strict quality control standards, ensuring high performance and dependability for critical system applications. Its robust design is geared towards meeting the stringent demands of the industrial and telecommunications sectors.

Environmental Compliance

The SY100EP16VKG-TR is available in a lead-free package, complying with RoHS directives, which makes it an environmentally friendly choice for electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess