EN
  • EN
  • DE

SN74ABT8543DWR

Part No SN74ABT8543DWR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE 28-SOIC  /  Scan Test Device with Registered Bus Transceiver IC 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Scan Test Device with Registered Bus Transceiver
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT8543
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256280-SN74ABT8543DWR
Ultra Librarian 3D Model Ultra Librarian SN74ABT8543DWR CAD Model

Description

Product Overview: SN74ABT8543DWR by Texas Instruments

The SN74ABT8543DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular product is part of TI's ABT family, known for its advanced biCMOS technology which combines the high speed of bipolar with the low power of CMOS.

Key Features

  • Logic Type: Universal Bus Transceiver
  • Number of Bits per Element: 9
  • Number of Elements: 2
  • Output Type: 3-State
  • Voltage - Supply: 4.5V ~ 5.5V
  • Mounting Type: Surface Mount
  • Package / Case: 24-SOIC (0.295", 7.50mm Width)
  • Operating Temperature: -40°C ~ 85°C

Product Description

The SN74ABT8543DWR is a dual 9-bit universal bus transceiver featuring non-inverting 3-state outputs. It is designed to provide bidirectional communication between data buses. The control-function implementation allows for maximum flexibility in timing.

This transceiver allows data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic levels at the direction-control (DIR) inputs. The output-enable (OE) inputs can be used to disable the device so that the buses are effectively isolated.

The device's optimized voltage range of 4.5V to 5.5V allows for integration with a wide range of logic levels, making it versatile for various applications. The SN74ABT8543DWR is housed in a 24-SOIC package, which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.

With its operating temperature range of -40°C to 85°C, the SN74ABT8543DWR ensures reliable performance in a variety of environmental conditions. The device's robust design and manufacturing quality make it an ideal choice for high-speed data transfer and communication tasks in complex electronic systems.

Applications

Due to its versatile nature, the SN74ABT8543DWR can be used in a range of applications, including:

  • Data communication and networking equipment
  • Telecommunications interfaces
  • High-speed data acquisition systems
  • Industrial control and automation
  • Servers and computer peripherals

As a product of Texas Instruments, the SN74ABT8543DWR is backed by TI's commitment to quality, innovation, and support, making it a reliable and efficient choice for designers and engineers.

You May Also Be Interested in

EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess