EN
  • EN
  • DE

IXDI609SIA

Part No IXDI609SIA
Manufacturer IXYS
Catalog PMIC - Gate Drivers
Description 9-Ampere Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 9A NON-INV 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IXYS
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 35V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Inverting
Rise / Fall Time 22ns, 15ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1190997-IXDI609SIA
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXDI609SIA CAD Model

Description

The IXDI609SIA is a low-side gate driver IC from IXYS Integrated Circuits Division. It is designed to drive N-channel MOSFETs with gate voltages up to 20V and currents up to 9A. The IXDI609SIA is available in an 8-SOIC package.

The IXDI609SIA features an inverting input, which means that the output of the gate driver is the inverse of the input signal. This is useful for driving N-channel MOSFETs in applications where the input signal is a PWM signal. The IXDI609SIA also features a Schmitt trigger input, which makes it immune to noise and glitches on the input signal.

The IXDI609SIA has a number of features that make it ideal for use in a variety of applications, including:

Low input current: The IXDI609SIA has a very low input current, which makes it ideal for use in battery-powered applications. High output current: The IXDI609SIA can drive N-channel MOSFETs with currents up to 9A, which makes it suitable for a variety of high-power applications. Fast switching speed: The IXDI609SIA has a fast switching speed, which makes it suitable for applications where high-frequency PWM signals are used. Short propagation delay: The IXDI609SIA has a very short propagation delay, which makes it suitable for applications where fast response times are required. The IXDI609SIA is typically used in a variety of applications, including:

Motor control: The IXDI609SIA can be used to drive N-channel MOSFETs in motor control applications. This includes applications such as DC motor control, brushless DC motor control, and stepper motor control. Power supplies: The IXDI609SIA can be used to drive N-channel MOSFETs in power supply applications. This includes applications such as switching mode power supplies, linear power supplies, and battery chargers. Industrial automation: The IXDI609SIA can be used to drive N-channel MOSFETs in industrial automation applications. This includes applications such as robotics, factory automation, and process control. Here are some specific examples of how the IXDI609SIA can be used in different applications:

In a DC motor control application, the IXDI609SIA can be used to drive the N-channel MOSFETs that control the flow of current to the motor. This allows the speed and direction of the motor to be controlled by a PWM signal from a microcontroller. In a switching mode power supply application, the IXDI609SIA can be used to drive the N-channel MOSFETs that switch the power supply on and off. This allows the power supply to operate at high efficiency and to generate a variety of different output voltages. In a battery charger application, the IXDI609SIA can be used to drive the N-channel MOSFETs that control the flow of current to the battery. This allows the battery to be charged at a safe and efficient rate. The IXDI609SIA is a versatile and reliable gate driver IC that can be used in a variety of applications. It is a good choice for applications where high output current, fast switching speed, and short propagation delay are required.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7295 $51.8850
75+ $1.4191 $106.4325
110+ $1.3747 $151.2170
155+ $1.3304 $206.2120
195+ $1.2861 $250.7895
265+ $1.1530 $305.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,910 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess