EN
  • EN
  • DE

SN74ALVCH16835DLR

Part No SN74ALVCH16835DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56SSOP  /  Universal Bus Driver 18-Bit 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCH
Other Names 296-5259-6R,-74ALVCH16835DLRG4R,296-5259-2R,2156-SN74ALVCH16835DLR-TITR,TEXTISSN74ALVCH16835DLR,296-5259-2,296-5259-1,-296-5259-1,296-5259-1R,-296-5259-1,-296-5259-1R,-74ALVCH16835DLRG4,-SN74ALVCH16835DLRR,296-5259-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255978-SN74ALVCH16835DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16835DLR CAD Model

Description

SN74ALVCH16835DLR - Texas Instruments

The SN74ALVCH16835DLR is a high-performance, 18-bit universal bus driver designed by Texas Instruments, renowned for its expertise in creating integrated circuits for electronic devices. This particular component is part of the ALVCH series, which is characterized by its low-voltage operation and clear transmission of signals through bus-oriented systems.

Key Features

  • Wide Bus Interface: It features an 18-bit interface, which is ideal for those applications that require a wide data path or high-speed data transfer.
  • Low-Voltage Operation: Operating at a nominal voltage of 2.5V to 3.3V, the SN74ALVCH16835DLR is optimized for low-voltage applications, ensuring energy efficiency without compromising performance.
  • High Drive: With the ability to provide high drive (±24-mA) at the outputs, this device can drive a considerable load, making it suitable for various bus configurations.
  • Bus-Hold Data Inputs: The inclusion of bus-hold data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and saving board space.
  • Flow-Through Architecture: The flow-through pinout arrangement facilitates easy PCB layout by aligning the data inputs and outputs to minimize the length of signal traces.

Applications

Due to its versatility and performance, the SN74ALVCH16835DLR is suitable for a wide range of applications, including:

  • Data communication systems
  • Telecommunication infrastructure
  • Enterprise servers
  • Workstations and desktops
  • Signal routing and data buffering in complex systems

Package and Reliability

The SN74ALVCH16835DLR comes in a surface-mount, 56-pin SSOP (DL) package, which is designed to occupy minimal space on the printed circuit board (PCB). Texas Instruments' commitment to quality ensures that this device meets the high reliability and performance standards expected in professional electronic equipment.

Overall, the SN74ALVCH16835DLR from Texas Instruments is a robust, high-speed bus driver that offers designers a mix of performance, power efficiency, and space-saving packaging, making it an excellent choice for modern digital systems.

You May Also Be Interested in

Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Lowest to $1.1217
Texas Instruments
18-Bit Registered Transceivers
Lowest to $7.5013
Texas Instruments
20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT REGISTERED BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $19.2563
Texas Instruments
High-Speed CMOS Logic 8-Bit Universal Shift Register; Three-State
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess