EN
  • EN
  • DE

MC10E116FNG

Part No MC10E116FNG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description Quint Receiver 28-Pin PLCC Tube / IC LINE RCVR QUINT ECL 5V 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10E
Packaging Tube
Logic Type Differential Receiver
Supply Voltage 4.2 V ~ 5.7 V
Resolution 5
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 787648-MC10E116FNG
Popularity Medium
Supply and Demand Status Limited
Family Name MC10E116
Introduction Date June 28, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC10E116FNG CAD Model

Description

The MC10E116FNG is a high-performance quint differential line receiver designed to meet the rigorous demands of high-speed data communication systems. Manufactured by ON Semiconductor, a leader in semiconductor solutions, this device is part of the 10E series that operates with a 5V power supply and is compatible with ECL (Emitter Coupled Logic) technology.

Key Features

  • High-Speed Performance: The MC10E116FNG offers fast propagation delay times, which makes it ideal for applications that require high-speed data transmission.
  • Quint Differential Inputs: With five differential pairs, this line receiver can handle multiple data lines simultaneously, providing efficient data processing capabilities.
  • PECL Mode Operation: The device is capable of Positive Emitter Coupled Logic (PECL) mode operation, ensuring compatibility with PECL systems and allowing for easy integration.
  • Enhanced Noise Margin: The differential inputs provide an enhanced noise margin, which is critical for maintaining signal integrity in noisy environments.
  • Temperature Range: The MC10E116FNG is designed to operate over a full industrial temperature range, making it suitable for use in harsh conditions.
  • Package Type: Housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, it is compact and robust for surface mount technology (SMT) assembly.

Applications

The MC10E116FNG is versatile and can be used in a variety of applications, including:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Computing and data storage systems
  • Signal processing and clock distribution
  • Automated test equipment

Technical Specifications

The technical specifications of the MC10E116FNG include a supply voltage of 5V ±5%, with typical propagation delay times as low as 1.5ns. The device also features emitter-follower outputs with 800mV swing for high-speed interfacing.

ON Semiconductor's commitment to quality and performance is evident in the MC10E116FNG, making it a reliable choice for designers looking to incorporate a high-speed differential line receiver into their systems.

You May Also Be Interested in

Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7001 $60.9007
17+ $7.1386 $121.3562
26+ $6.9154 $179.8004
35+ $6.6925 $234.2375
45+ $6.4693 $291.1185
60+ $5.8001 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess