EN
  • EN
  • DE

MC10H104

Part No MC10H104
Manufacturer ON Semiconductor
Description Quad 2-Input AND Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217218-MC10H104
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H104 CAD Model

Description

ON Semiconductor MC10H104 - Quad 2-Input AND Gate

The MC10H104 from ON Semiconductor is a high-performance, quad 2-input AND gate designed for use in systems that demand fast and precise digital logic operations. This integrated circuit is part of the 10H series, which is well-known for its high-speed ECL logic components. The device is particularly suitable for applications that require fast rise and fall times at high operating frequencies.

Key Features

  • Logic Type: Quad 2-Input AND Gate
  • Package: The MC10H104 is available in a variety of packages including PDIP, PLCC, and SOIC, making it versatile for different types of PCB layouts.
  • Operating Voltage: It operates with a nominal voltage of -5.2V, which is standard for ECL logic devices, ensuring compatibility with other ECL components.
  • Propagation Delay: The device boasts a fast propagation delay, which is critical for synchronous operations in high-speed digital systems.
  • Temperature Range: It is designed to perform reliably over an industrial temperature range, ensuring consistent operation under varying environmental conditions.
  • Power Dissipation: The MC10H104 has a low power dissipation, which is a significant advantage in systems where thermal management is a concern.

Applications

The MC10H104 is ideal for a wide range of applications that require high-speed logic operations. These include:

  • High-speed computing
  • Telecommunications
  • Signal processing
  • Automated test equipment
  • Instrumentation

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H104 is manufactured under strict quality control standards, ensuring high reliability and performance consistency. This commitment to quality makes the MC10H104 a trusted choice for engineers and designers looking for a dependable quad 2-input AND gate for their high-speed digital applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9704 $80.9112
6+ $22.1298 $132.7788
9+ $21.4391 $192.9519
12+ $20.7473 $248.9676
15+ $20.0554 $300.8310
20+ $17.9810 $359.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess