ON Semiconductor MC10H109: Triple Line Receiver
The ON Semiconductor MC10H109 is a high-performance triple line receiver designed to satisfy the demanding needs of communication and data processing applications. This integrated circuit is part of the MC10H series, which is renowned for its speed and reliability. The MC10H109 is specifically engineered to convert PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, making it an indispensable component for systems that require the interfacing of these two logic families.
Key Features
- Logic Type: Triple Line Receiver
- Input Type: Differential PECL
- Output Type: TTL
- Supply Voltage Range: 4.94V to 5.46V
- Operating Temperature Range: 0°C to +75°C
- Package / Case: PDIP-16
- Propagation Delay: Fast propagation times for high-speed operation
The MC10H109 offers excellent noise immunity, a feature that is critical in environments where signal integrity can be compromised by external disturbances. This robustness is due to its differential PECL inputs, which inherently reject common-mode noise and allow for reliable data transmission over longer distances.
The device is housed in a PDIP-16 package, which is a dual-in-line package that provides ease of handling and integration into a variety of circuit boards. The package is designed for through-hole mounting, ensuring a secure and durable connection to the PCB.
With its wide supply voltage range and ability to operate within a broad temperature spectrum, the MC10H109 is versatile and can be deployed in a range of industrial and commercial environments. Its fast propagation delay ensures that it can keep up with the high-speed requirements of modern digital systems.
Whether you are designing a complex communication system or a high-speed data processing unit, the ON Semiconductor MC10H109 is a reliable choice for converting PECL to TTL logic levels. It offers the performance and quality that engineers have come to expect from ON Semiconductor, a trusted leader in the semiconductor industry.