The MC10H117M from ON Semiconductor is a high-performance triple line receiver designed to meet the rigorous demands of high-speed data communication and signal processing applications. This integrated circuit is a member of the 10H series of high-speed, ECL (Emitter Coupled Logic) devices. It features three independent line receivers that convert ECL logic levels to TTL logic levels, making it an essential component for interfacing between these two logic families.
Key Features
- Triple Line Receivers: The device includes three separate line receivers, which allow for simultaneous reception of multiple signals.
- ECL to TTL Conversion: Each receiver is capable of translating ECL level inputs to TTL level outputs, providing compatibility between different logic standards.
- High Speed: Designed for high-speed operation, the MC10H117M is suitable for applications requiring fast signal processing and data throughput.
- Power Supply: The device operates with a standard ECL power supply voltage of -5.2V, common to many ECL-based systems.
- Temperature Range: The MC10H117M is designed to perform reliably over an extended temperature range, making it suitable for industrial applications.
Applications
The ON Semiconductor MC10H117M is ideal for a variety of high-speed digital applications, including:
- Telecommunications equipment
- Data transmission systems
- Signal processing units
- Computer networking hardware
- High-speed logic conversion circuits
Product Specifications
Parameter
Value
Logic Type
ECL to TTL
Number of Receivers
3
Supply Voltage - Max
-4.94V
Supply Voltage - Min
-5.46V
Operating Temperature
-40°C to +85°C
The MC10H117M is available in a surface-mount package, ensuring ease of integration into modern PCB designs. With its robust design and high-speed capabilities, the MC10H117M from ON Semiconductor is a reliable choice for designers looking to bridge ECL and TTL logic in their systems.