EN
  • EN
  • DE

MC10H158FNR2

Part No MC10H158FNR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX QUAD 2IN N-INV 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 114865-MC10H158FNR2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC10H158FNR2 CAD Model

Description

The MC10H158FNR2 is a versatile and high-performance quadruple line receiver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the 10H series and is specifically engineered to address the demanding requirements of high-speed logic systems.

Key Features

  • ECL Compatibility: The MC10H158FNR2 is fully compatible with Emitter Coupled Logic (ECL) levels, providing fast switching times and low power dissipation, which is ideal for high-speed computing and data communications.
  • Quad Line Receiver: It features four independent line receivers in a single package, offering compact and efficient use of space on printed circuit boards (PCBs).
  • MECL 10K Series: As part of the MECL 10K series, this device is designed to meet the rigorous standards of high-speed digital applications.
  • Wide Voltage Range: The MC10H158FNR2 operates over a wide voltage range, allowing for flexibility in various system designs and applications.
  • Fast Propagation Delay: It boasts a fast propagation delay, which is crucial for maintaining signal integrity in high-speed data transmission.

Applications

The MC10H158FNR2 is suitable for an array of applications within the realm of high-speed digital systems. Its typical uses include, but are not limited to:

  • High-speed logic translation
  • Signal processing
  • Communication systems
  • Automated test equipment
  • Instrumentation

Package and Quality

This device is offered in a PLCC-20 (Plastic Leaded Chip Carrier) package, providing reliable connections and robustness for industrial-grade applications. The MC10H158FNR2 is also part of ON Semiconductor's commitment to high-quality standards, ensuring that each component delivers consistent performance and reliability.

Environmental and Regulatory Compliance

ON Semiconductor ensures that its products, including the MC10H158FNR2, comply with environmental regulations such as RoHS (Restriction of Hazardous Substances). This commitment to environmental stewardship means that customers can trust that they are using components that are not only high-performing but also environmentally responsible.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8307 $59.4447
50+ $2.3227 $116.1350
77+ $2.2501 $173.2577
107+ $2.1776 $233.0032
138+ $2.1049 $290.4762
184+ $1.8872 $347.2448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess