EN
  • EN
  • DE

MC10H173L

Part No MC10H173L
Manufacturer ON Semiconductor
Description Quad 2-Input Multiplexer/Latch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217291-MC10H173L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H173L CAD Model

Description

ON Semiconductor MC10H173L: A Versatile Triple D-Type Flip-Flop

The MC10H173L is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a pioneer in energy-efficient innovations. This device is a member of the 10H series, which is renowned for its high-speed and robust ECL (Emitter Coupled Logic) technology. The MC10H173L specifically is a triple D-type flip-flop with a differential clock and an asynchronous set/reset feature, making it an ideal choice for applications requiring precise timing and control.

Key Features

  • High-Speed Operation: The MC10H173L is capable of handling clock frequencies well into the GHz range, catering to applications that require rapid processing and data throughput.
  • Triple D-Type Flip-Flops: It contains three individual D-type flip-flops, each with its own dedicated data input (D), clock input (CLK), and set/reset (S/R) controls, providing flexibility in handling multiple data streams simultaneously.
  • Differential Clock Inputs: Differential inputs for the clock signal enhance noise immunity and ensure stable operation in noisy environments, which is critical for maintaining data integrity.
  • Asynchronous Set/Reset: The asynchronous set/reset feature allows for immediate initialization or clearing of the flip-flops, independent of the clock signal, offering more control over the timing operations.
  • MECL 10K-Compatible: The device is compatible with MECL 10K logic standards, ensuring easy integration into existing systems that utilize this logic family.

Applications

The MC10H173L is suitable for a wide range of applications that demand high-speed and reliable digital data storage and transfer. These include, but are not limited to:

  • High-speed computing and data processing systems
  • Telecommunications and networking equipment
  • Precision timing circuits
  • Pulse shaping and waveform generation
  • Instrumentation and test equipment

With its robust design and high-speed capabilities, the ON Semiconductor MC10H173L is a versatile component that can enhance the performance and reliability of complex electronic systems. Whether used in computing, communication, or control applications, this triple D-type flip-flop is engineered to meet the stringent requirements of modern digital electronics.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess