EN
  • EN
  • DE

MC10H173MEL

Part No MC10H173MEL
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer ON Semiconductor
Win Source Part Number 316728-MC10H173MEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H173MEL CAD Model

Description

ON Semiconductor MC10H173MEL: A High-Performance ECL Triple D-Type Flip-Flop

The MC10H173MEL is a state-of-the-art integrated circuit that belongs to ON Semiconductor's portfolio of high-speed logic devices. This particular component is a triple D-type flip-flop with a difference feature, designed to operate with Emitter Coupled Logic (ECL) levels. The MC10H173MEL is engineered to provide high-speed, low-power performance, making it an ideal choice for applications requiring fast edge rates and minimal power consumption.

Constructed with an advanced silicon-gate process, the MC10H173MEL delivers exceptional performance characteristics. It offers a typical propagation delay of just 1.0 ns, which is crucial for applications where speed is paramount. Furthermore, the device features a maximum clock frequency of 1 GHz, allowing it to keep pace with the rapid signal processing requirements in advanced digital systems.

The MC10H173MEL's triple flip-flop configuration is highly versatile, making it suitable for a variety of applications, including frequency division, counters, and state machines. Each flip-flop is positive-edge-triggered and has independent inputs, including a direct set and reset for added flexibility. This allows for precise control over the logic states, which is essential in complex digital circuit designs.

For ease of integration into various systems, the MC10H173MEL is available in a 16-lead SOIC package. This compact form factor is beneficial for designs where board space is at a premium. Additionally, the device operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance in diverse operating environments.

ON Semiconductor's commitment to quality is evident in the MC10H173MEL, with features such as the differential PECL outputs that provide improved noise immunity. This is particularly important in environments with high levels of electrical noise, where signal integrity is critical.

In summary, the MC10H173MEL from ON Semiconductor is a high-speed, low-power ECL triple D-type flip-flop that offers exceptional performance for advanced digital applications. Its fast propagation delay, high clock frequency, and robust feature set make it an excellent choice for designers seeking reliable and efficient logic solutions.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess