EN
  • EN
  • DE

MC10H186

Part No MC10H186
Manufacturer ON Semiconductor
Description Hex D Master-Slave Flip-Flop with Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217303-MC10H186
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H186 CAD Model

Description

Product Overview: MC10H186 - ON Semiconductor

The MC10H186 from ON Semiconductor is a versatile and robust integrated circuit designed for high-speed digital applications. This component is part of the 10H series, which is renowned for its performance in ECL (Emitter Coupled Logic) systems. The MC10H186 is a logic-level translator device that provides a reliable interface between two different logic levels, making it an essential part of digital circuitry where signal integrity and speed are critical.

The device is fabricated using ON Semiconductor's advanced MOSAIC III process, which ensures high-speed operation and a reduced power consumption profile. The MC10H186 operates with a supply voltage range that typically spans from -4.94V to -5.46V, which is standard for ECL logic families, providing a seamless integration into existing ECL-based systems or new designs that require high-speed logic level translation.

The MC10H186 features a differential line receiver configuration, which allows it to convert ECL logic levels to TTL logic levels efficiently. This functionality is crucial in mixed-logic environments where TTL compatibility is required, but the speed of ECL is desired. The differential inputs of the MC10H186 offer excellent noise immunity, which is a significant advantage in electrically noisy environments or high-frequency applications.

Furthermore, the MC10H186 boasts a propagation delay that is minimal, ensuring that signals are translated with negligible latency. This characteristic is particularly beneficial in applications where timing is critical, such as high-speed computing, telecommunication, and data processing systems.

The package for the MC10H186 is designed with industry standards in mind, ensuring easy implementation into a broad range of PCB designs. ON Semiconductor also provides comprehensive technical support and detailed datasheets to assist designers in integrating the MC10H186 into their projects with confidence.

In summary, the MC10H186 from ON Semiconductor is a high-performance logic-level translator that offers reliable ECL-to-TTL conversion, fast propagation times, and excellent noise immunity. Its robust design and compatibility with various logic levels make it an ideal choice for designers looking to create high-speed digital systems that require dependable logic translation capabilities.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3439 $71.7195
10+ $11.7695 $117.6950
16+ $11.4022 $182.4352
21+ $11.0337 $231.7077
28+ $10.6664 $298.6592
37+ $9.5634 $353.8458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess