EN
  • EN
  • DE

MC10H188L

Part No MC10H188L
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER HEX ENBL N-INV 16CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 6
Output Type Push-Pull
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C (TA)
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 1073046-MC10H188L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H188L CAD Model

Description

ON Semiconductor MC10H188L Product Overview

The MC10H188L is a versatile and high-performance dual 4-input OR/NOR gate integrated circuit, designed and manufactured by ON Semiconductor. This IC is part of the 10H series, which is renowned for its ECL (Emitter Coupled Logic) technology, providing high-speed operation and exceptional signal integrity. The MC10H188L is engineered to meet the rigorous demands of fast computing environments and high-frequency applications.

Key Features

  • Logic Type: The MC10H188L incorporates dual 4-input OR/NOR gates, offering flexibility in logic design and implementation.
  • High-Speed Performance: With ECL technology, this IC delivers rapid switching times, making it ideal for high-speed computing and data processing tasks.
  • Power Supply: The device typically operates at a voltage of -5.2V, which is standard for ECL circuits, ensuring compatibility with existing ECL systems.
  • Temperature Range: It is designed to work reliably over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.
  • Package Type: The MC10H188L is available in a PDIP-16 package, which is easy to handle and integrate into a wide range of electronic systems.

Applications

The MC10H188L is an excellent choice for use in high-speed digital systems where rapid data throughput and logic processing are essential. Its typical applications include:

  • High-speed computers and servers
  • Telecommunications equipment
  • Professional audio and video equipment
  • Test and measurement instruments
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H188L is manufactured with this commitment in mind, ensuring reliability and performance consistency. It is designed to meet strict industry standards, and each unit is rigorously tested to ensure it meets ON Semiconductor's quality benchmarks.

Overall, the MC10H188L from ON Semiconductor is an exceptional choice for designers looking to incorporate fast and reliable logic gates into their systems. Its blend of speed, flexibility, and durability makes it a valuable component in a variety of advanced electronic applications.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
PROTOTYPE
Lowest to $1.4553
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess