EN
  • EN
  • DE

MC10H209

Part No MC10H209
Manufacturer ON Semiconductor
Description Dual 4-5- Input OR/NOR Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217306-MC10H209
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H209 CAD Model

Description

ON Semiconductor MC10H209: Dual 4-5 Input OR/NOR Gate

The ON Semiconductor MC10H209 is a versatile and high-performance integrated circuit that belongs to the 10H series of digital logic gates. This dual 4-5 input OR/NOR gate is designed to address the needs of high-speed applications where signal integrity and processing speed are crucial. The MC10H209 is particularly suitable for use in systems that require fast rise and fall times, such as high-speed computing, telecommunications, and advanced industrial equipment.

Key Features:

  • High Speed: The MC10H209 is capable of handling fast signal transitions, making it ideal for high-speed logic applications.
  • Multiple Logic Functions: This IC combines both OR and NOR logic functions, providing design flexibility and reducing the need for additional components.
  • MECL 10K Series Compatible: It is compatible with the MECL 10K logic standard, ensuring easy integration into existing systems that use this technology.
  • Dual Functionality: The dual gate design allows for compact circuit layouts and can help in reducing overall board space.
  • Wide Operating Range: The MC10H209 operates over a wide voltage range, accommodating various power supply levels.

Applications:

The MC10H209 is well-suited for a range of applications that require high-speed logic operations. Its performance characteristics make it an excellent choice for:

  • High-speed data processing systems
  • Telecommunications infrastructure
  • Signal processing equipment
  • Instrumentation and control systems
  • Complex logic circuit implementations

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the MC10H209 is no exception. It is manufactured to stringent standards, ensuring consistent performance and durability even under demanding conditions. With its robust design and high-speed capabilities, the MC10H209 from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their digital logic systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2248 $58.0464
44+ $2.6461 $116.4284
68+ $2.5641 $174.3588
94+ $2.4809 $233.2046
121+ $2.3989 $290.2669
162+ $2.1506 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess