EN
  • EN
  • DE

TLV70229DSET

Part No TLV70229DSET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.9V 300MA 6WSON  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.9V
Voltage Dropout (Max) 0.38V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 370 µA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TLV70229
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-28337-1,-TLV70229DSET-NDR,2156-TLV70229DSET,-296-28337-1-ND,296-28337-6,296-28337-2,TEXTISTLV70229DSET
Standard Package 250
Win Source Part Number 1100188-TLV70229DSET
Ultra Librarian 3D Model Ultra Librarian TLV70229DSET CAD Model

Description

Introducing the TLV70229DSET from Texas Instruments

The TLV70229DSET is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and reliable power supply. Manufactured by Texas Instruments, a leader in semiconductor solutions, this LDO regulator is specifically tailored to meet the needs of battery-powered and low-power applications where power efficiency is critical. With a fixed output voltage of 2.9V, it is an ideal choice for powering sensitive analog and digital circuits.

Key Features

  • High Accuracy: The TLV70229DSET provides excellent regulation over variations in line, load, and temperature, ensuring a consistent output voltage for your sensitive electronics.
  • Low Dropout: The device features a very low dropout voltage, which allows it to maintain output regulation with a minimal difference between the input and output voltages, making it highly efficient in battery-operated devices.
  • Power-Saving Modes: It includes a Power Save mode that reduces quiescent current during light load conditions, thus extending battery life in portable applications.
  • Stable with Low ESR Capacitors: The TLV70229DSET is stable with ceramic capacitors that have a low equivalent series resistance (ESR), which helps in reducing the size and cost of the capacitors needed for the application.
  • Thermal Protection: The device incorporates thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability.
  • Current Limit Protection: It also includes current limit protection to safeguard the device and the load from excessive current conditions.

Applications

The TLV70229DSET is highly versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power management for PDAs and smartphones
  • Healthcare and medical equipment
  • Portable media players
  • GPS devices

With its compact size and SOT-23 package, the TLV70229DSET is easy to integrate into space-constrained designs, providing a reliable power solution without compromising on performance. Whether you're developing the latest wearable technology or designing a sophisticated medical device, the TLV70229DSET from Texas Instruments is the go-to LDO regulator for stable and efficient power management.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6854 $51.4050
180+ $0.5624 $101.2320
280+ $0.5448 $152.5440
380+ $0.5272 $200.3360
495+ $0.5096 $252.2520
660+ $0.4569 $301.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,910 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess