EN
  • EN
  • DE

MC10H601FNG

Part No MC10H601FNG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Translator ECL to TTL 9-CH Unidirectional 28-Pin PLCC Tube / IC TRANSLATR 9BIT ECL-TTL 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 9
Input Signal ECL
Output Signal TTL
Output Type Tri-State, Non-Inverted
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 787678-MC10H601FNG
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H601
Introduction Date November 05, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10H601FNG CAD Model

Description

The MC10H601FNG is a versatile logic level translator designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is part of the 10H series, which is renowned for its high-speed ECL (Emitter Coupled Logic) to TTL (Transistor-Transistor Logic) translation capabilities.

Key Features

  • Conversion Efficiency: The MC10H601FNG efficiently translates signals from ECL levels to TTL levels, ensuring compatibility between different logic families in a mixed-voltage environment.
  • High Speed: With propagation delay times significantly lower than those of conventional converters, this device is ideal for high-speed applications that demand rapid signal processing.
  • Power Supply: It operates with a standard ECL V<sub>CC of -5.2 V and a TTL V<sub>CC of 5 V, providing the necessary voltage levels for accurate translation.
  • Temperature Range: The device is designed to perform reliably over an extended industrial temperature range, making it suitable for use in harsh environmental conditions.
  • Package: Housed in a 20-pin PLCC (Plastic Leaded Chip Carrier) package, the MC10H601FNG offers a compact footprint for space-constrained applications.

Applications

The MC10H601FNG is adept at serving a wide array of applications. Its primary use is in systems where signal integrity across different voltage domains is critical. Typical applications include:

  • Telecommunication systems
  • Data communication equipment
  • Computer motherboards
  • High-speed data acquisition systems
  • Test and measurement instruments

Conclusion

ON Semiconductor's MC10H601FNG is an exemplary solution for designers looking to bridge the gap between ECL and TTL logic levels. With its high-speed performance, reliable operation across a broad temperature range, and compact packaging, the MC10H601FNG is an invaluable component for modern electronic systems where speed and efficiency are paramount.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess