EN
  • EN
  • DE

MC10H642FNR2

Part No MC10H642FNR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Application Specific
Description IC CLOCK DRIVER ECL-TTL 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
PLL No
Main Purpose 68030, 68040 MPUs
Input ECL, TTL
Output TTL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 100MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 132870-MC10H642FNR2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC10H642FNR2 CAD Model

Description

ON Semiconductor MC10H642FNR2

The ON Semiconductor MC10H642FNR2 is a high-performance, ECL-to-TTL translator integrated circuit designed to address the needs of high-speed digital systems. This advanced translator chip is part of ON Semiconductor's 10H series of logic devices, which are renowned for their fast propagation delays and minimal power consumption.

The MC10H642FNR2 operates with a single 5V power supply, making it compatible with TTL logic levels while still benefiting from the speed of ECL (Emitter Coupled Logic). It is particularly suitable for applications where signal integrity and speed are critical, such as telecommunications, computing, and high-speed data acquisition systems.

Key features of the MC10H642FNR2 include:

  • High-Speed Performance: With propagation delays typically under 2.0 ns, this device ensures rapid signal translation from ECL to TTL, keeping pace with demanding high-speed requirements.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10H642FNR2 maintains low power dissipation, which is crucial for reducing thermal stress and improving system reliability.
  • Compatibility: The translator is designed to interface ECL logic levels to TTL logic levels, providing seamless integration between different logic families.
  • Temperature Range: The device is operational over the full military temperature range of -55°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.
  • Package Type: The MC10H642FNR2 is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and offers a compact footprint for densely packed PCBs.

This product exemplifies ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Whether used in high-speed communication infrastructure or sophisticated computing systems, the MC10H642FNR2 from ON Semiconductor is a superior choice for ECL-to-TTL signal translation requirements.

You May Also Be Interested in

Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess